Marki Microwave LLC AMM-6702SM, 20-50 GHz GaAs Surface Mount LO Driver Amplifier AMM-6702SM

Description
The AMM-6702SM is a surface-mount LO driver amplifier that is designed to provide sufficient LO drive for an H or S diode mixer such as the MM1-1850HSM or MM1-1850SSM across temperature with input power from 0-10 dBm. This ferritic package offers improved resilience to radiative feedback and oscillatory behavior over the bare-die package option, providing the customer with a compact, high gain, wideband LO driver amplifier.
Request a Quote Datasheet
Description
The AMM-6702SM is a surface-mount LO driver amplifier that is designed to provide sufficient LO drive for an H or S diode mixer such as the MM1-1850HSM or MM1-1850SSM across temperature with input power from 0-10 dBm. This ferritic package offers improved resilience to radiative feedback and oscillatory behavior over the bare-die package option, providing the customer with a compact, high gain, wideband LO driver amplifier.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMM-6702SM, 20-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-6702SM - Marki Microwave LLC
Morgan Hill, CA, United States
AMM-6702SM, 20-50 GHz GaAs Surface Mount LO Driver Amplifier
AMM-6702SM
AMM-6702SM, 20-50 GHz GaAs Surface Mount LO Driver Amplifier AMM-6702SM
The AMM-6702SM is a surface-mount LO driver amplifier that is designed to provide sufficient LO drive for an H or S diode mixer such as the MM1-1850HSM or MM1-1850SSM across temperature with input power from 0-10 dBm. This ferritic package offers improved resilience to radiative feedback and oscillatory behavior over the bare-die package option, providing the customer with a compact, high gain, wideband LO driver amplifier.

The AMM-6702SM is a surface-mount LO driver amplifier that is designed to provide sufficient LO drive for an H or S diode mixer such as the MM1-1850HSM or MM1-1850SSM across temperature with input power from 0-10 dBm. This ferritic package offers improved resilience to radiative feedback and oscillatory behavior over the bare-die package option, providing the customer with a compact, high gain, wideband LO driver amplifier.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-6702SM
Product Name AMM-6702SM, 20-50 GHz GaAs Surface Mount LO Driver Amplifier
Frequency Range 20000 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203CH - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type bare-die
View Details
2 - 40 GHz High Gain Distributed Amplifier, Bare Die - ADM-8007CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type bare-die
View Details
ADM-8558CH, DC - 20 GHz Distributed Amplifier - ADM-8558CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type bare-die
View Details