Marki Microwave LLC A-3567UC, 30 GHz - 67 GHz LO Driver Amplifier A-3567UC

Description
The A-3567UC is a broadband MMIC LO buffer amplifier that is capable of producing at least +18 dBm up to 67 GHz. This amplifier can be used to drive L- or H-diode mixers from 35-67 GHz, or L- or H-diode IQ mixers from 35-60 GHz. It also has built-in DC blocking capacitors on the input and output.
Request a Quote Datasheet
Description
The A-3567UC is a broadband MMIC LO buffer amplifier that is capable of producing at least +18 dBm up to 67 GHz. This amplifier can be used to drive L- or H-diode mixers from 35-67 GHz, or L- or H-diode IQ mixers from 35-60 GHz. It also has built-in DC blocking capacitors on the input and output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A-3567UC, 30 GHz - 67 GHz LO Driver Amplifier - A-3567UC - Marki Microwave LLC
Morgan Hill, CA, United States
A-3567UC, 30 GHz - 67 GHz LO Driver Amplifier
A-3567UC
A-3567UC, 30 GHz - 67 GHz LO Driver Amplifier A-3567UC
The A-3567UC is a broadband MMIC LO buffer amplifier that is capable of producing at least +18 dBm up to 67 GHz. This amplifier can be used to drive L- or H-diode mixers from 35-67 GHz, or L- or H-diode IQ mixers from 35-60 GHz. It also has built-in DC blocking capacitors on the input and output.

The A-3567UC is a broadband MMIC LO buffer amplifier that is capable of producing at least +18 dBm up to 67 GHz. This amplifier can be used to drive L- or H-diode mixers from 35-67 GHz, or L- or H-diode IQ mixers from 35-60 GHz. It also has built-in DC blocking capacitors on the input and output.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number A-3567UC
Product Name A-3567UC, 30 GHz - 67 GHz LO Driver Amplifier
Frequency Range 30000 to 67000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 - 40 GHz Wideband Gain Block - AMM-9862PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
15-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-10202PSM - Marki Microwave LLC
Specs
Frequency Range 15000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8095PSM, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
AMM-7473PC, 0.4 - 26.5 GHz GaAs MMIC Amplifier - AMM-7473PC - Marki Microwave LLC
Specs
Frequency Range 400 to 26500 MHz
Package Type Connectorized; connectorized
View Details