Marki Microwave LLC 2 - 20 GHz, Wideband High OIP2 Amplifier ADM-11122PSM

Description
The ADM-11122PSM is a surface-mount, wideband, high output IP2, gain block amplifier designed to operate from 2 to 20 GHz. It provides 19 dB typical small-signal gain across the band, along with 4.2 dB typical noise figure and 13.7 dBm typical output P1dB. The amplifier also delivers 55 dBm typical output IP2, making it well suited for direct-conversion EW systems and other wideband signal chain applications where gain and second-order linearity are critical. The device is internally matched to 50 ohms at both input and output, and operates with a +4 V supply voltage, drawing just 84 mA. The ADM-11122PSM is packaged in a compact 4 x 4 mm plastic QFN for easy integration with automated assembly processes.
Request a Quote Datasheet
Description
The ADM-11122PSM is a surface-mount, wideband, high output IP2, gain block amplifier designed to operate from 2 to 20 GHz. It provides 19 dB typical small-signal gain across the band, along with 4.2 dB typical noise figure and 13.7 dBm typical output P1dB. The amplifier also delivers 55 dBm typical output IP2, making it well suited for direct-conversion EW systems and other wideband signal chain applications where gain and second-order linearity are critical. The device is internally matched to 50 ohms at both input and output, and operates with a +4 V supply voltage, drawing just 84 mA. The ADM-11122PSM is packaged in a compact 4 x 4 mm plastic QFN for easy integration with automated assembly processes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Morgan Hill, CA, United States
2 - 20 GHz, Wideband High OIP2 Amplifier
ADM-11122PSM
2 - 20 GHz, Wideband High OIP2 Amplifier ADM-11122PSM
The ADM-11122PSM is a surface-mount, wideband, high output IP2, gain block amplifier designed to operate from 2 to 20 GHz. It provides 19 dB typical small-signal gain across the band, along with 4.2 dB typical noise figure and 13.7 dBm typical output P1dB. The amplifier also delivers 55 dBm typical output IP2, making it well suited for direct-conversion EW systems and other wideband signal chain applications where gain and second-order linearity are critical. The device is internally matched to 50 ohms at both input and output, and operates with a +4 V supply voltage, drawing just 84 mA. The ADM-11122PSM is packaged in a compact 4 x 4 mm plastic QFN for easy integration with automated assembly processes.

The ADM-11122PSM is a surface-mount, wideband, high output IP2, gain block amplifier designed to operate from 2 to 20 GHz. It provides 19 dB typical small-signal gain across the band, along with 4.2 dB typical noise figure and 13.7 dBm typical output P1dB. The amplifier also delivers 55 dBm typical output IP2, making it well suited for direct-conversion EW systems and other wideband signal chain applications where gain and second-order linearity are critical. The device is internally matched to 50 ohms at both input and output, and operates with a +4 V supply voltage, drawing just 84 mA. The ADM-11122PSM is packaged in a compact 4 x 4 mm plastic QFN for easy integration with automated assembly processes.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-11122PSM
Product Name 2 - 20 GHz, Wideband High OIP2 Amplifier
Frequency Range 2000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

20-31 GHz Banded Low Noise Amplifier - ADM-10719PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20000 to 31000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8624PSM, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PSM - Marki Microwave LLC
Specs
Frequency Range 200 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
AMM-6702UC5, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702UC5 - Marki Microwave LLC
Specs
Frequency Range 20000 to 55000 MHz
Package Type Connectorized; connectorized
View Details