Marki Microwave LLC AMM-7473PSM, 0.4 - 27 GHz Surface Mount Amplifier AMM-7473PSM

Description
The AMM-7473PSM is a high-linearity, low noise distributed amplifier that can provide +25 dBm output power across its 400 MHz to 27 GHz band and features excellent gain flatness. The AMM-7473PSM can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. Additionally, the AMM-7473PSM incorporates an internal choke inductor which eliminates the need for an external bias tee.
Request a Quote Datasheet
Description
The AMM-7473PSM is a high-linearity, low noise distributed amplifier that can provide +25 dBm output power across its 400 MHz to 27 GHz band and features excellent gain flatness. The AMM-7473PSM can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. Additionally, the AMM-7473PSM incorporates an internal choke inductor which eliminates the need for an external bias tee.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMM-7473PSM, 0.4 - 27 GHz Surface Mount Amplifier - AMM-7473PSM - Marki Microwave LLC
Morgan Hill, CA, United States
AMM-7473PSM, 0.4 - 27 GHz Surface Mount Amplifier
AMM-7473PSM
AMM-7473PSM, 0.4 - 27 GHz Surface Mount Amplifier AMM-7473PSM
The AMM-7473PSM is a high-linearity, low noise distributed amplifier that can provide +25 dBm output power across its 400 MHz to 27 GHz band and features excellent gain flatness. The AMM-7473PSM can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. Additionally, the AMM-7473PSM incorporates an internal choke inductor which eliminates the need for an external bias tee.

The AMM-7473PSM is a high-linearity, low noise distributed amplifier that can provide +25 dBm output power across its 400 MHz to 27 GHz band and features excellent gain flatness. The AMM-7473PSM can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. Additionally, the AMM-7473PSM incorporates an internal choke inductor which eliminates the need for an external bias tee.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-7473PSM
Product Name AMM-7473PSM, 0.4 - 27 GHz Surface Mount Amplifier
Frequency Range 400 to 27000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
APM-6849CH, GaAs Broadband Low Phase Noise Amplifier - APM-6849CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 30000 MHz
Package Type bare-die
View Details
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9853PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM2-0035PA, 0.1-35 GHz 2-Stage LO Driver Amplifier - ADM2-0035PA - Marki Microwave LLC
Specs
Frequency Range 100 to 35000 MHz
Package Type Connectorized; connectorized
View Details