Marki Microwave LLC AKA-1400D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier AKA-1400D

Description
The AKA-1400 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and very small die size. The simple application circuit also requires minimal external components, allowing it to be used in a variety of applications. It is available in bare die form.
Request a Quote Datasheet
Description
The AKA-1400 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and very small die size. The simple application circuit also requires minimal external components, allowing it to be used in a variety of applications. It is available in bare die form.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AKA-1400D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1400D - Marki Microwave LLC
Morgan Hill, CA, United States
AKA-1400D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier
AKA-1400D
AKA-1400D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier AKA-1400D
The AKA-1400 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and very small die size. The simple application circuit also requires minimal external components, allowing it to be used in a variety of applications. It is available in bare die form.

The AKA-1400 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and very small die size. The simple application circuit also requires minimal external components, allowing it to be used in a variety of applications. It is available in bare die form.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AKA-1400D
Product Name AKA-1400D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier
Frequency Range 0.0 to 14000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 - 26 GHz GaAs Surface Mount LO Driver Amplifier - AMM-9619PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
45 – 95 GHz mmWave LO Driver Amplifier - AMM-9893M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
4 - 40 GHz Wideband Gain Block - AMM-9862PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
AMM-6702CH, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702CH - Marki Microwave LLC
Specs
Frequency Range 21000 to 55000 MHz
Package Type bare-die
View Details