Marki Microwave LLC ADM-8624PC, 0.2 - 20 GHz High Dynamic Range Gain Block ADM-8624PC

Description
The ADM-8624PC is a high-linearity, low noise amplifier capable of providing 10.5 dB gain and +26 dBm OIP3 across a broad 0.2-20 GHz bandwidth. The amplifier's low power consumption, high dynamic range and ease of use make it an ideal choice for RF front end and signal chain applications.
Request a Quote Datasheet
Description
The ADM-8624PC is a high-linearity, low noise amplifier capable of providing 10.5 dB gain and +26 dBm OIP3 across a broad 0.2-20 GHz bandwidth. The amplifier's low power consumption, high dynamic range and ease of use make it an ideal choice for RF front end and signal chain applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADM-8624PC, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PC - Marki Microwave LLC
Morgan Hill, CA, United States
ADM-8624PC, 0.2 - 20 GHz High Dynamic Range Gain Block
ADM-8624PC
ADM-8624PC, 0.2 - 20 GHz High Dynamic Range Gain Block ADM-8624PC
The ADM-8624PC is a high-linearity, low noise amplifier capable of providing 10.5 dB gain and +26 dBm OIP3 across a broad 0.2-20 GHz bandwidth. The amplifier's low power consumption, high dynamic range and ease of use make it an ideal choice for RF front end and signal chain applications.

The ADM-8624PC is a high-linearity, low noise amplifier capable of providing 10.5 dB gain and +26 dBm OIP3 across a broad 0.2-20 GHz bandwidth. The amplifier's low power consumption, high dynamic range and ease of use make it an ideal choice for RF front end and signal chain applications.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-8624PC
Product Name ADM-8624PC, 0.2 - 20 GHz High Dynamic Range Gain Block
Frequency Range 200 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 10000 MHz
Package Type Connectorized; connectorized
View Details
APM-7098SM, 0.1-22 GHz Surface Mount Low Phase Noise Amplifier - APM-7098SM - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
AMM-6702SM, 20-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-6702SM - Marki Microwave LLC
Specs
Frequency Range 20000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details