Marki Microwave LLC DC - 26 GHz Distributed Amplifier ADM-9181PSM

Description
The ADM-9181PSM is a wideband distributed amplifier capable of providing 14.5 dB gain and +31 dBm OIP3 from 100MHz to 22 GHz. The ADM-9181PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. The amplifier has excellent return losses and gain flatness.
Request a Quote Datasheet
Description
The ADM-9181PSM is a wideband distributed amplifier capable of providing 14.5 dB gain and +31 dBm OIP3 from 100MHz to 22 GHz. The ADM-9181PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. The amplifier has excellent return losses and gain flatness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 26 GHz Distributed Amplifier - ADM-9181PSM - Marki Microwave LLC
Morgan Hill, CA, United States
DC - 26 GHz Distributed Amplifier
ADM-9181PSM
DC - 26 GHz Distributed Amplifier ADM-9181PSM
The ADM-9181PSM is a wideband distributed amplifier capable of providing 14.5 dB gain and +31 dBm OIP3 from 100MHz to 22 GHz. The ADM-9181PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. The amplifier has excellent return losses and gain flatness.

The ADM-9181PSM is a wideband distributed amplifier capable of providing 14.5 dB gain and +31 dBm OIP3 from 100MHz to 22 GHz. The ADM-9181PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. The amplifier has excellent return losses and gain flatness.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-9181PSM
Product Name DC - 26 GHz Distributed Amplifier
Frequency Range 0.0 to 26000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7210UC, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210UC - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9853PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
4-45 GHz Broadband Driver Amplifier - AMM-10859PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 45000 MHz
Package Type Surface Mount; surface-mount
View Details
APM-6849SM, 2-30 GHz Surface Mount Low Phase Noise Amplifier - APM-6849SM - Marki Microwave LLC
Specs
Frequency Range 2000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details