Marki Microwave LLC DC - 30 GHz Wideband Low Noise Amplifier AMM-9855PSM

Description
The AMM-9855PSM is a wideband low noise amplifier capable of providing 13 dB gain and +26 dBm OIP3 with a low 2.2 dB typical noise figure. The AMM-9855PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.
Request a Quote Datasheet
Description
The AMM-9855PSM is a wideband low noise amplifier capable of providing 13 dB gain and +26 dBm OIP3 with a low 2.2 dB typical noise figure. The AMM-9855PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Morgan Hill, CA, United States
DC - 30 GHz Wideband Low Noise Amplifier
AMM-9855PSM
DC - 30 GHz Wideband Low Noise Amplifier AMM-9855PSM
The AMM-9855PSM is a wideband low noise amplifier capable of providing 13 dB gain and +26 dBm OIP3 with a low 2.2 dB typical noise figure. The AMM-9855PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.

The AMM-9855PSM is a wideband low noise amplifier capable of providing 13 dB gain and +26 dBm OIP3 with a low 2.2 dB typical noise figure. The AMM-9855PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-9855PSM
Product Name DC - 30 GHz Wideband Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details
ADM-0026-5929SM, Broadband Distributed Amplifier - ADM-0026-5929SM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26500 MHz
Package Type Surface Mount; surface-mount
View Details
AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
AMM-7210UC, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210UC - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details