Marki Microwave LLC AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier AKA-1310D

Description
The AKA-1310 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides excellent gain flatness below 6 GHz, high P1dB, high OIP3, and a very small die size. The simple application circuit requires minimal external components, allowing it to be used in a variety of applications. It is available in bare die form.
Request a Quote Datasheet
Description
The AKA-1310 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides excellent gain flatness below 6 GHz, high P1dB, high OIP3, and a very small die size. The simple application circuit requires minimal external components, allowing it to be used in a variety of applications. It is available in bare die form.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Morgan Hill, CA, United States
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier
AKA-1310D
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier AKA-1310D
The AKA-1310 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides excellent gain flatness below 6 GHz, high P1dB, high OIP3, and a very small die size. The simple application circuit requires minimal external components, allowing it to be used in a variety of applications. It is available in bare die form.

The AKA-1310 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides excellent gain flatness below 6 GHz, high P1dB, high OIP3, and a very small die size. The simple application circuit requires minimal external components, allowing it to be used in a variety of applications. It is available in bare die form.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AKA-1310D
Product Name AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier
Frequency Range 0.0 to 14000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

18-40 GHz Broadband Low Noise Amplifier - ADM-10717PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
2-20 GHz Broadband, Low DC Power, Low Noise Amplifier - ADM-10701PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
AMM-7199UC, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199UC - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Connectorized; connectorized
View Details
300kHz - 26 GHz Distributed Amplifier - ADM-9028PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details