Mark-10 Corporation Ergonomics force gauge, 500 lbF / 2500 N ME-500

Description
Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Select a pre-configured kit, including a gauge, accessories, and carrying case, or select each item individually to suit your needs. Attachments click and lock into place via innovative Click-Lock® technology, a rugged anti-rotation locking mechanism. The attachments may be clicked into 90° or 180° orientations. No fastening is required, as with conventional force gauges, thereby reducing the risk of damage to the instrument.
Request a Quote
Description
Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Select a pre-configured kit, including a gauge, accessories, and carrying case, or select each item individually to suit your needs. Attachments click and lock into place via innovative Click-Lock® technology, a rugged anti-rotation locking mechanism. The attachments may be clicked into 90° or 180° orientations. No fastening is required, as with conventional force gauges, thereby reducing the risk of damage to the instrument.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ME-500 is a 500 lbF (2,500 N) capacity push/pull force gauge designed for ergonomics and workplace analysis. It features a sampling rate of 7,000 Hz, ±0.2% of full scale accuracy, 5,000-point data memory, USB data output, and high/low limit indicators. The gauge includes an AC adapter, rechargeable battery, MESUR® Lite software, USB cable, and a NIST-traceable calibration certificate. Attachments connect via Click-Lock™ technology, enabling 90° or 180° orientation without fasteners. Resolution is 0.1 lbF and 0.5 N.

Datasheet Summary
Powered by GS/AI

The ME-500 is a 500 lbF (2,500 N) capacity push/pull force gauge designed for ergonomics and workplace analysis. It features a sampling rate of 7,000 Hz, ±0.2% of full scale accuracy, 5,000-point data memory, USB data output, and high/low limit indicators. The gauge includes an AC adapter, rechargeable battery, MESUR® Lite software, USB cable, and a NIST-traceable calibration certificate. Attachments connect via Click-Lock™ technology, enabling 90° or 180° orientation without fasteners. Resolution is 0.1 lbF and 0.5 N.

Suppliers

Company
Product
Description
Supplier Links
Ergonomics force gauge, 500 lbF / 2500 N - ME-500 - Mark-10 Corporation
Copiague, NY, United States
Ergonomics force gauge, 500 lbF / 2500 N
ME-500
Ergonomics force gauge, 500 lbF / 2500 N ME-500
Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Select a pre-configured kit, including a gauge, accessories, and carrying case, or select each item individually to suit your needs. Attachments click and lock into place via innovative Click-Lock® technology, a rugged anti-rotation locking mechanism. The attachments may be clicked into 90° or 180° orientations. No fastening is required, as with conventional force gauges, thereby reducing the risk of damage to the instrument.

Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Select a pre-configured kit, including a gauge, accessories, and carrying case, or select each item individually to suit your needs. Attachments click and lock into place via innovative Click-Lock® technology, a rugged anti-rotation locking mechanism. The attachments may be clicked into 90° or 180° orientations. No fastening is required, as with conventional force gauges, thereby reducing the risk of damage to the instrument.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number ME-500
Product Name Ergonomics force gauge, 500 lbF / 2500 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomics force gauge, 100 lbF / 500 N - ME-100 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 112 lbs (50.98 kg)
View Details
Force gauge, 100 lbF / 50 kgF / 500 N - M3-100 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 112 lbs (50.98 kg)
Output Digital Serial
View Details
Force gauge, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - M7-20 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 22.48 lbs (10.2 kg)
Sampling Frequency 14000 Hz
View Details
Torque tool tester, 25 lbFin / 400 ozFin / 28 kgFcm / 290 Ncm / 2.9 Nm - MTT02-25 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 25.66 In-lbs (29.59 kg-cm)
Output Frequency
View Details