Mark-10 Corporation Force gauge, 100 lbF / 50 kgF / 500 N M3-100

Description
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3-100 is a digital force gauge designed for tension and compression testing up to 100 lbF (500 N), with a sampling rate of 2,000 Hz and ±0.3% full scale accuracy. It features a backlit graphic LCD, programmable set points with pass/fail indicators, an analog load bar, and USB data output at 115,200 baud. The gauge has a reversible aluminum housing for handheld or stand-mounted use, is overload protected to 200% of capacity, and operates on a rechargeable 8.4V NiMH battery with up to 7 hours of continuous use with backlight on. It includes MESUR® Lite software, an AC adapter, USB cable, carrying case, and accessories. The unit weighs 0.7 lb (0.33 kg) and has a #10-32 UNF threaded mounting interface.

Datasheet Summary
Powered by GS/AI

The M3-100 is a digital force gauge designed for tension and compression testing up to 100 lbF (500 N), with a sampling rate of 2,000 Hz and ±0.3% full scale accuracy. It features a backlit graphic LCD, programmable set points with pass/fail indicators, an analog load bar, and USB data output at 115,200 baud. The gauge has a reversible aluminum housing for handheld or stand-mounted use, is overload protected to 200% of capacity, and operates on a rechargeable 8.4V NiMH battery with up to 7 hours of continuous use with backlight on. It includes MESUR® Lite software, an AC adapter, USB cable, carrying case, and accessories. The unit weighs 0.7 lb (0.33 kg) and has a #10-32 UNF threaded mounting interface.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 100 lbF / 50 kgF / 500 N - M3-100 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 100 lbF / 50 kgF / 500 N
M3-100
Force gauge, 100 lbF / 50 kgF / 500 N M3-100
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M3-100
Product Name Force gauge, 100 lbF / 50 kgF / 500 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 0.25 lbF / 100 gF / 1 N - M3-025 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.2248 lbs (0.1020 kg)
Output Digital Serial
View Details
Force gauge, 500 lbF / 250 kgF / 2500 N - M2-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
Special Type Handheld
View Details
Force gauge, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N - M4-2 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 2.25 lbs (1.02 kg)
Output Frequency
View Details
Force gauge, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - M4-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
Output Frequency
View Details