Mark-10 Corporation Torque tool tester, 25 lbFin / 400 ozFin / 28 kgFcm / 290 Ncm / 2.9 Nm MTT02-25

Description
Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle accepts common bits and attachments. The TT02 captures peak torque in both measurement directions, and also calculates 1st and 2nd peaks, useful for click-type tools. A blazingly fast sampling rate of 7,000 Hz and accuracy of ±0.3% produce reliable and consistent test results. The TT02 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output/zeroing/data storage upon tool slip or click, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. Password protection is provided to prevent unauthorized changes to settings and calibration. Series TT02 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT02’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle accepts common bits and attachments. The TT02 captures peak torque in both measurement directions, and also calculates 1st and 2nd peaks, useful for click-type tools. A blazingly fast sampling rate of 7,000 Hz and accuracy of ±0.3% produce reliable and consistent test results. The TT02 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output/zeroing/data storage upon tool slip or click, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. Password protection is provided to prevent unauthorized changes to settings and calibration. Series TT02 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT02’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTT02-25 is a torque tool tester in the Series TT02, designed for testing manual, electric, and pneumatic torque tools. It features a 3/8" square receptacle, a 7,000 Hz sampling rate, and accuracy of ±0.3% of full scale. The device captures first and second peak torque in both directions, stores up to 1,000 readings, and supports USB, RS-232, Mitutoyo, and analog outputs. It includes programmable pass/fail indicators, automatic data output on tool slip or click, password protection, and MESUR® Lite software. The unit measures 25 lbFin, 400 ozFin, 28 kgFcm, 290 Ncm, or 2.9 Nm, and is powered by a rechargeable 8.4V NiMH battery. It weighs 5.8 lb (2.6 kg), operates at 40-100°F and 96% humidity, and includes a 3-year warranty.

Datasheet Summary
Powered by GS/AI

The MTT02-25 is a torque tool tester in the Series TT02, designed for testing manual, electric, and pneumatic torque tools. It features a 3/8" square receptacle, a 7,000 Hz sampling rate, and accuracy of ±0.3% of full scale. The device captures first and second peak torque in both directions, stores up to 1,000 readings, and supports USB, RS-232, Mitutoyo, and analog outputs. It includes programmable pass/fail indicators, automatic data output on tool slip or click, password protection, and MESUR® Lite software. The unit measures 25 lbFin, 400 ozFin, 28 kgFcm, 290 Ncm, or 2.9 Nm, and is powered by a rechargeable 8.4V NiMH battery. It weighs 5.8 lb (2.6 kg), operates at 40-100°F and 96% humidity, and includes a 3-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Torque tool tester, 25 lbFin / 400 ozFin / 28 kgFcm / 290 Ncm / 2.9 Nm - MTT02-25 - Mark-10 Corporation
Copiague, NY, United States
Torque tool tester, 25 lbFin / 400 ozFin / 28 kgFcm / 290 Ncm / 2.9 Nm
MTT02-25
Torque tool tester, 25 lbFin / 400 ozFin / 28 kgFcm / 290 Ncm / 2.9 Nm MTT02-25
Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle accepts common bits and attachments. The TT02 captures peak torque in both measurement directions, and also calculates 1st and 2nd peaks, useful for click-type tools. A blazingly fast sampling rate of 7,000 Hz and accuracy of ±0.3% produce reliable and consistent test results. The TT02 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output/zeroing/data storage upon tool slip or click, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. Password protection is provided to prevent unauthorized changes to settings and calibration. Series TT02 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT02’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.

Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle accepts common bits and attachments. The TT02 captures peak torque in both measurement directions, and also calculates 1st and 2nd peaks, useful for click-type tools. A blazingly fast sampling rate of 7,000 Hz and accuracy of ±0.3% produce reliable and consistent test results. The TT02 includes a range of sophisticated productivity-enhancing features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output/zeroing/data storage upon tool slip or click, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. Password protection is provided to prevent unauthorized changes to settings and calibration. Series TT02 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT02’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number MTT02-25
Product Name Torque tool tester, 25 lbFin / 400 ozFin / 28 kgFcm / 290 Ncm / 2.9 Nm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm - MTT05-50 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 50.44 In-lbs (58.16 kg-cm)
Output Frequency
View Details
Force gauge, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - M4-20 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 22.48 lbs (10.2 kg)
Output Frequency
View Details
Force gauge, 2 lbF / 1 kgF / 10 N - M3-2 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 2.25 lbs (1.02 kg)
Output Digital Serial
View Details
COF gauge, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N - M5-2-COF - Mark-10 Corporation
Specs
Rated Load 2.25 lbs (1.02 kg)
Output Frequency
View Details