Mark-10 Corporation Ergonomics force gauge, 100 lbF / 500 N ME-100

Description
Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Select a pre-configured kit, including a gauge, accessories, and carrying case, or select each item individually to suit your needs. Attachments click and lock into place via innovative Click-Lock® technology, a rugged anti-rotation locking mechanism. The attachments may be clicked into 90° or 180° orientations. No fastening is required, as with conventional force gauges, thereby reducing the risk of damage to the instrument.
Request a Quote
Description
Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Select a pre-configured kit, including a gauge, accessories, and carrying case, or select each item individually to suit your needs. Attachments click and lock into place via innovative Click-Lock® technology, a rugged anti-rotation locking mechanism. The attachments may be clicked into 90° or 180° orientations. No fastening is required, as with conventional force gauges, thereby reducing the risk of damage to the instrument.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ME-100 is a 100 lbF (500 N) capacity push/pull force gauge for ergonomics and workplace analysis, featuring ±0.2% of full scale accuracy, a 7,000 Hz sampling rate, USB data output, high/low limit indicators, averaging mode, and 5,000-point data memory. It includes a rechargeable battery, AC adapter, MESUR™ Lite software, USB cable, carrying case, and NIST-traceable calibration certificate. Attachments integrate via Click-Lock™ technology for 90° or 180° orientation without fasteners.

Datasheet Summary
Powered by GS/AI

The ME-100 is a 100 lbF (500 N) capacity push/pull force gauge for ergonomics and workplace analysis, featuring ±0.2% of full scale accuracy, a 7,000 Hz sampling rate, USB data output, high/low limit indicators, averaging mode, and 5,000-point data memory. It includes a rechargeable battery, AC adapter, MESUR™ Lite software, USB cable, carrying case, and NIST-traceable calibration certificate. Attachments integrate via Click-Lock™ technology for 90° or 180° orientation without fasteners.

Suppliers

Company
Product
Description
Supplier Links
Ergonomics force gauge, 100 lbF / 500 N - ME-100 - Mark-10 Corporation
Copiague, NY, United States
Ergonomics force gauge, 100 lbF / 500 N
ME-100
Ergonomics force gauge, 100 lbF / 500 N ME-100
Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Select a pre-configured kit, including a gauge, accessories, and carrying case, or select each item individually to suit your needs. Attachments click and lock into place via innovative Click-Lock® technology, a rugged anti-rotation locking mechanism. The attachments may be clicked into 90° or 180° orientations. No fastening is required, as with conventional force gauges, thereby reducing the risk of damage to the instrument.

Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Select a pre-configured kit, including a gauge, accessories, and carrying case, or select each item individually to suit your needs. Attachments click and lock into place via innovative Click-Lock® technology, a rugged anti-rotation locking mechanism. The attachments may be clicked into 90° or 180° orientations. No fastening is required, as with conventional force gauges, thereby reducing the risk of damage to the instrument.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number ME-100
Product Name Ergonomics force gauge, 100 lbF / 500 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Model M3I - Force/torque indicator, 110V - M3I - Mark-10 Corporation
Specs
Type Force / Weight / Load; Torque
Output Digital Serial
Sampling Frequency 2000 Hz
View Details
Torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm - MTT05-100 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 102 In-lbs (117 kg-cm)
Output Frequency
View Details
Torque tool tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm - MTT02-50 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 50.44 In-lbs (58.16 kg-cm)
Output Frequency
View Details