Mark-10 Corporation Datasheets for Force and Torque Instruments
Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer.
Force and Torque Instruments: Learn more
| Product Name | Notes |
|---|---|
| Connect common strain gage-based load cells, force sensors, and torque sensors to Models M7I, M5I, and M3I indicators and Series F test frames with these user-configurable adapters. Sensor capacity and... | |
| Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via... | |
| Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature... | |
| Series 4 digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 500 lb (0.5 N... | |
| Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5... | |
| Series 7 professional digital force gauges are designed with a number of sophisticated features for the most demanding tension and compression measurement applications, up to 500 lbF (2500 N). The... | |
| Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the... | |
| Series TT01 Cap Torque Testers are designed to measure application and removal torque of bottle caps up to 100 lbFin [11.5 Nm]. Adjustable posts effectively grip a broad range of... | |
| Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable... | |
| Series TT03C digital cap torque gauges are quick and economical solutions for basic handheld cap torque testing. These portable instruments eliminate the need to secure closures in a fixture or... | |
| Series TT05 universal torque testers can be used for a range of applications up to 100 lbFin [11.5 Nm]. The stainless steel loading surface features a matrix of threaded holes,... | |
| The M3I digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors. With exclusive Plug & Test® technology, all calibration... | |
| The M5-2-COF coefficient of friction (COF) gauge is an integral part of a COF testing system, typically including a motorized test stand and COF fixture. With a capacity of 2... | |
| The M5I advanced digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors (see below). With exclusive Plug & Test® | |
| The M7I professional digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors. With exclusive Plug & Test® technology, all... | |
| TT03 digital torque gauges are designed for clockwise and counter-clockwise torque testing applications in virtually every industry, with capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). A... |