Mark-10 Corporation Force gauge, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N M7-20

Description
Series 7 professional digital force gauges are designed with a number of sophisticated features for the most demanding tension and compression measurement applications, up to 500 lbF (2500 N). The gauges feature ±0.1% accuracy and a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. Series 7 gauges include all the functions of Series 5 gauges, with several additional features, including high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The gauges also feature programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Series 7 includes a coefficient of friction unit of measurement and user-defined unit of measurement. For productivity enhancement, the gauges also feature automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. Series 7 force gauges are directly compatible with Mark-10 test stands, including the ESM303, to permit functions such as break testing, tensile testing, compression testing, dynamic load holding, PC control capability, and many other applications. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series 7 professional digital force gauges are designed with a number of sophisticated features for the most demanding tension and compression measurement applications, up to 500 lbF (2500 N). The gauges feature ±0.1% accuracy and a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. Series 7 gauges include all the functions of Series 5 gauges, with several additional features, including high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The gauges also feature programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Series 7 includes a coefficient of friction unit of measurement and user-defined unit of measurement. For productivity enhancement, the gauges also feature automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. Series 7 force gauges are directly compatible with Mark-10 test stands, including the ESM303, to permit functions such as break testing, tensile testing, compression testing, dynamic load holding, PC control capability, and many other applications. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M7-20 is a professional digital force gauge in the Series 7, designed for tension and compression measurements up to 20 lbF (100 N) with ±0.1% accuracy and a 14,000 Hz sampling rate. It supports continuous data capture of up to 5,000 readings, break detection, 1st/2nd peak detection, programmable footswitch sequencing, and user-defined units. The gauge includes USB, RS-232, Mitutoyo, and analog outputs, and is compatible with Mark-10 motorized test stands. It measures 1.2 lb [0.54 kg] and uses a 5/16-18M UNC threaded mounting. Battery life is up to 7 hours with backlight on, and it operates within 40-100°F at up to 96% non-condensing humidity.

Datasheet Summary
Powered by GS/AI

The M7-20 is a professional digital force gauge in the Series 7, designed for tension and compression measurements up to 20 lbF (100 N) with ±0.1% accuracy and a 14,000 Hz sampling rate. It supports continuous data capture of up to 5,000 readings, break detection, 1st/2nd peak detection, programmable footswitch sequencing, and user-defined units. The gauge includes USB, RS-232, Mitutoyo, and analog outputs, and is compatible with Mark-10 motorized test stands. It measures 1.2 lb [0.54 kg] and uses a 5/16-18M UNC threaded mounting. Battery life is up to 7 hours with backlight on, and it operates within 40-100°F at up to 96% non-condensing humidity.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - M7-20 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N
M7-20
Force gauge, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N M7-20
Series 7 professional digital force gauges are designed with a number of sophisticated features for the most demanding tension and compression measurement applications, up to 500 lbF (2500 N). The gauges feature ±0.1% accuracy and a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. Series 7 gauges include all the functions of Series 5 gauges, with several additional features, including high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The gauges also feature programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Series 7 includes a coefficient of friction unit of measurement and user-defined unit of measurement. For productivity enhancement, the gauges also feature automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. Series 7 force gauges are directly compatible with Mark-10 test stands, including the ESM303, to permit functions such as break testing, tensile testing, compression testing, dynamic load holding, PC control capability, and many other applications. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 7 professional digital force gauges are designed with a number of sophisticated features for the most demanding tension and compression measurement applications, up to 500 lbF (2500 N). The gauges feature ±0.1% accuracy and a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. Series 7 gauges include all the functions of Series 5 gauges, with several additional features, including high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The gauges also feature programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Series 7 includes a coefficient of friction unit of measurement and user-defined unit of measurement. For productivity enhancement, the gauges also feature automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. Series 7 force gauges are directly compatible with Mark-10 test stands, including the ESM303, to permit functions such as break testing, tensile testing, compression testing, dynamic load holding, PC control capability, and many other applications. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M7-20
Product Name Force gauge, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 100 lbF / 50 kgF / 500 N - M2-100 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 112 lbs (50.98 kg)
Special Type Handheld
View Details
Torque gauge, 20 ozFin / 14 kgFmm / 14 Ncm - MTT03-20Z - Mark-10 Corporation
Specs
Type Torque
Rated Torque 1.24 In-lbs (1.43 kg-cm)
Output Digital Serial
View Details
Force gauge, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN - M5-1000 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 1124 lbs (510 kg)
Output Frequency
View Details
Force gauge, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN - M5-750 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 843 lbs (382 kg)
Output Frequency
View Details