Mark-10 Corporation Torque tool tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm MTT02-50

Description
Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle accepts common bits and attachments. The TT02 captures peak torque in both measurement directions, and also calculates 1st and 2nd peaks, useful for click-type tools. A blazingly fast sampling rate of 7,000 Hz and accuracy of ±0.3% produce reliable and consistent test results. The TT02 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output/zeroing/data storage upon tool slip or click, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. Password protection is provided to prevent unauthorized changes to settings and calibration. Series TT02 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT02’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle accepts common bits and attachments. The TT02 captures peak torque in both measurement directions, and also calculates 1st and 2nd peaks, useful for click-type tools. A blazingly fast sampling rate of 7,000 Hz and accuracy of ±0.3% produce reliable and consistent test results. The TT02 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output/zeroing/data storage upon tool slip or click, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. Password protection is provided to prevent unauthorized changes to settings and calibration. Series TT02 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT02’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTT02-50 is a torque tool tester designed for testing manual, electric, and pneumatic torque screwdrivers and wrenches, with a capacity of 50 lbf·in, 800 ozf·in, 58 kgf·cm, 570 N·cm, or 5.7 N·m. It features a 3/8" square receptacle, a 7,000 Hz sampling rate, and ±0.3% full-scale accuracy. The device captures first and second peak torque values in both clockwise and counter-clockwise directions, stores up to 1,000 readings, and provides USB, RS-232, Mitutoyo, and analog outputs. It includes automatic data output upon tool slip or click, pass/fail indicators, password protection, and MESUR® Lite software. The tester weighs 5.8 lb (2.6 kg) and operates on a rechargeable 8.4V NiMH battery with up to 24 hours of runtime with backlight off. Environmental operating conditions are 40-100°F and max 96% humidity non-condensing.

Datasheet Summary
Powered by GS/AI

The MTT02-50 is a torque tool tester designed for testing manual, electric, and pneumatic torque screwdrivers and wrenches, with a capacity of 50 lbf·in, 800 ozf·in, 58 kgf·cm, 570 N·cm, or 5.7 N·m. It features a 3/8" square receptacle, a 7,000 Hz sampling rate, and ±0.3% full-scale accuracy. The device captures first and second peak torque values in both clockwise and counter-clockwise directions, stores up to 1,000 readings, and provides USB, RS-232, Mitutoyo, and analog outputs. It includes automatic data output upon tool slip or click, pass/fail indicators, password protection, and MESUR® Lite software. The tester weighs 5.8 lb (2.6 kg) and operates on a rechargeable 8.4V NiMH battery with up to 24 hours of runtime with backlight off. Environmental operating conditions are 40-100°F and max 96% humidity non-condensing.

Suppliers

Company
Product
Description
Supplier Links
Torque tool tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm - MTT02-50 - Mark-10 Corporation
Copiague, NY, United States
Torque tool tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm
MTT02-50
Torque tool tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm MTT02-50
Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle accepts common bits and attachments. The TT02 captures peak torque in both measurement directions, and also calculates 1st and 2nd peaks, useful for click-type tools. A blazingly fast sampling rate of 7,000 Hz and accuracy of ±0.3% produce reliable and consistent test results. The TT02 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output/zeroing/data storage upon tool slip or click, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. Password protection is provided to prevent unauthorized changes to settings and calibration. Series TT02 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT02’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.

Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle accepts common bits and attachments. The TT02 captures peak torque in both measurement directions, and also calculates 1st and 2nd peaks, useful for click-type tools. A blazingly fast sampling rate of 7,000 Hz and accuracy of ±0.3% produce reliable and consistent test results. The TT02 includes a range of sophisticated productivity-enhancing features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output/zeroing/data storage upon tool slip or click, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. Password protection is provided to prevent unauthorized changes to settings and calibration. Series TT02 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT02’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number MTT02-50
Product Name Torque tool tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

COF gauge, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N - M5-2-COF - Mark-10 Corporation
Specs
Rated Load 2.25 lbs (1.02 kg)
Output Frequency
View Details
Force gauge, 200 lbF / 100 kgF / 1000 N - M3-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Output Digital Serial
View Details
Torque gauge, 10 ozFin / 7 kgFmm / 7 Ncm - MTT03-10Z - Mark-10 Corporation
Specs
Type Torque
Rated Torque 0.6195 In-lbs (0.7143 kg-cm)
Output Digital Serial
View Details
Force gauge, 1500 lbF / 24000 ozF / 750 kgF / 7500 N / 7.5 kN - M5-1500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 1686 lbs (765 kg)
Output Frequency
View Details