Mark-10 Corporation Torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm MTT05-100

Description
Series TT05 universal torque testers can be used for a range of applications up to 100 lbFin [11.5 Nm]. The stainless steel loading surface features a matrix of threaded holes, ideal for accommodating specialized fixtures and attachments. The testers' rugged design and simple, intuitive operation allow for use in laboratory and production environments. Accuracy of ±0.3% and blazingly fast sampling rate of 7,000 Hz ensure reliable and consistent test results, even in quick-action applications. Password protection is provided to prevent unauthorized changes to settings and calibration. The TT05 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output and zeroing upon sample break, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. First / second peak torque detection is useful for torque tool testing, tamper evident closure testing, and other applications. Series TT05 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT05’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series TT05 universal torque testers can be used for a range of applications up to 100 lbFin [11.5 Nm]. The stainless steel loading surface features a matrix of threaded holes, ideal for accommodating specialized fixtures and attachments. The testers' rugged design and simple, intuitive operation allow for use in laboratory and production environments. Accuracy of ±0.3% and blazingly fast sampling rate of 7,000 Hz ensure reliable and consistent test results, even in quick-action applications. Password protection is provided to prevent unauthorized changes to settings and calibration. The TT05 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output and zeroing upon sample break, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. First / second peak torque detection is useful for torque tool testing, tamper evident closure testing, and other applications. Series TT05 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT05’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MTT05-100 is a digital torque tester with a capacity of 100 lbFin (11.5 Nm), featuring a stainless steel loading plate with threaded holes for fixture mounting. It offers ±0.3% accuracy, a 7,000 Hz sampling rate, and includes USB, RS-232, Mitutoyo, and analog outputs. The device supports first and second peak torque detection, stores 1,000 readings, and includes password protection and automatic zeroing upon sample break. It operates on a rechargeable 8.4V NiMH battery with up to 24 hours of use without backlight. The unit weighs 10.9 lb (4.9 kg) and is rated for operation from 40 to 100°F at up to 96% humidity. MESUR® Lite software is included for data acquisition and export to Excel. A 3-year warranty applies.

Datasheet Summary
Powered by GS/AI

MTT05-100 is a digital torque tester with a capacity of 100 lbFin (11.5 Nm), featuring a stainless steel loading plate with threaded holes for fixture mounting. It offers ±0.3% accuracy, a 7,000 Hz sampling rate, and includes USB, RS-232, Mitutoyo, and analog outputs. The device supports first and second peak torque detection, stores 1,000 readings, and includes password protection and automatic zeroing upon sample break. It operates on a rechargeable 8.4V NiMH battery with up to 24 hours of use without backlight. The unit weighs 10.9 lb (4.9 kg) and is rated for operation from 40 to 100°F at up to 96% humidity. MESUR® Lite software is included for data acquisition and export to Excel. A 3-year warranty applies.

Suppliers

Company
Product
Description
Supplier Links
Torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm - MTT05-100 - Mark-10 Corporation
Copiague, NY, United States
Torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm
MTT05-100
Torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm MTT05-100
Series TT05 universal torque testers can be used for a range of applications up to 100 lbFin [11.5 Nm]. The stainless steel loading surface features a matrix of threaded holes, ideal for accommodating specialized fixtures and attachments. The testers' rugged design and simple, intuitive operation allow for use in laboratory and production environments. Accuracy of ±0.3% and blazingly fast sampling rate of 7,000 Hz ensure reliable and consistent test results, even in quick-action applications. Password protection is provided to prevent unauthorized changes to settings and calibration. The TT05 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output and zeroing upon sample break, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. First / second peak torque detection is useful for torque tool testing, tamper evident closure testing, and other applications. Series TT05 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT05’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.

Series TT05 universal torque testers can be used for a range of applications up to 100 lbFin [11.5 Nm]. The stainless steel loading surface features a matrix of threaded holes, ideal for accommodating specialized fixtures and attachments. The testers' rugged design and simple, intuitive operation allow for use in laboratory and production environments. Accuracy of ±0.3% and blazingly fast sampling rate of 7,000 Hz ensure reliable and consistent test results, even in quick-action applications. Password protection is provided to prevent unauthorized changes to settings and calibration. The TT05 includes a range of sophisticated productivity-enhancing features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output and zeroing upon sample break, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. First / second peak torque detection is useful for torque tool testing, tamper evident closure testing, and other applications. Series TT05 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT05’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number MTT05-100
Product Name Torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN - M4-012 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.1124 lbs (0.0510 kg)
Output Frequency
View Details
Torque gauge, 50 lbFin / 580 kgFmm / 570 Ncm - MTT03-50 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 50.44 In-lbs (58.16 kg-cm)
Output Digital Serial
View Details
Force gauge, 200 lbF / 100 kgF / 1000 N - M3-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Output Digital Serial
View Details
Torque gauge, 10 ozFin / 7 kgFmm / 7 Ncm - MTT03-10Z - Mark-10 Corporation
Specs
Type Torque
Rated Torque 0.6195 In-lbs (0.7143 kg-cm)
Output Digital Serial
View Details