Mark-10 Corporation Plug & Test® user-configurable adapter for F105 / F305 / F505 / F505H test frames, with software PTAF

Description
Connect common strain gage-based load cells, force sensors, and torque sensors to Models M7I, M5I, and M3I indicators and Series F test frames with these user-configurable adapters. Sensor capacity and resolution may be configured via an included software utility, which includes a library of common force capacities from 0.12 to 750,000 lbF (0.5 N to 4,000 kN), and torque capacities from 10 ozFin to 40,000 lbFft (7 Ncm to 57,000 Nm). An identification number may be configured, which is displayed upon indicator power-up or the indicator’s Information screen. Through Plug & Test® technology, all configuration and calibration information is saved within the adapters. This flexibility allows for interchangeability between multiple sensors with any Mark-10 indicator or Series F test frame.
Request a Quote
Description
Connect common strain gage-based load cells, force sensors, and torque sensors to Models M7I, M5I, and M3I indicators and Series F test frames with these user-configurable adapters. Sensor capacity and resolution may be configured via an included software utility, which includes a library of common force capacities from 0.12 to 750,000 lbF (0.5 N to 4,000 kN), and torque capacities from 10 ozFin to 40,000 lbFft (7 Ncm to 57,000 Nm). An identification number may be configured, which is displayed upon indicator power-up or the indicator’s Information screen. Through Plug & Test® technology, all configuration and calibration information is saved within the adapters. This flexibility allows for interchangeability between multiple sensors with any Mark-10 indicator or Series F test frame.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTAF adapter connects customer-supplied strain gage-based force sensors to Series F test frames (F105, F305, F505, F505H) via Plug & Test® technology, saving configuration and calibration data internally. It requires a Mark-10 indicator with firmware version 2.2.8 or later and accommodates sensors with a full bridge configuration, 300 to 1000 ohms resistance, and 1 to 3 mV/V sensitivity. Connection is made via screw terminal blocks without soldering. Sensor capacity and resolution are configurable through included software using USB or RS-232 via the indicator.

Datasheet Summary
Powered by GS/AI

The PTAF adapter connects customer-supplied strain gage-based force sensors to Series F test frames (F105, F305, F505, F505H) via Plug & Test® technology, saving configuration and calibration data internally. It requires a Mark-10 indicator with firmware version 2.2.8 or later and accommodates sensors with a full bridge configuration, 300 to 1000 ohms resistance, and 1 to 3 mV/V sensitivity. Connection is made via screw terminal blocks without soldering. Sensor capacity and resolution are configurable through included software using USB or RS-232 via the indicator.

Suppliers

Company
Product
Description
Supplier Links
Plug & Test® user-configurable adapter for F105 / F305 / F505 / F505H test frames, with software - PTAF - Mark-10 Corporation
Copiague, NY, United States
Plug & Test® user-configurable adapter for F105 / F305 / F505 / F505H test frames, with software
PTAF
Plug & Test® user-configurable adapter for F105 / F305 / F505 / F505H test frames, with software PTAF
Connect common strain gage-based load cells, force sensors, and torque sensors to Models M7I, M5I, and M3I indicators and Series F test frames with these user-configurable adapters. Sensor capacity and resolution may be configured via an included software utility, which includes a library of common force capacities from 0.12 to 750,000 lbF (0.5 N to 4,000 kN), and torque capacities from 10 ozFin to 40,000 lbFft (7 Ncm to 57,000 Nm). An identification number may be configured, which is displayed upon indicator power-up or the indicator’s Information screen. Through Plug & Test® technology, all configuration and calibration information is saved within the adapters. This flexibility allows for interchangeability between multiple sensors with any Mark-10 indicator or Series F test frame.

Connect common strain gage-based load cells, force sensors, and torque sensors to Models M7I, M5I, and M3I indicators and Series F test frames with these user-configurable adapters. Sensor capacity and resolution may be configured via an included software utility, which includes a library of common force capacities from 0.12 to 750,000 lbF (0.5 N to 4,000 kN), and torque capacities from 10 ozFin to 40,000 lbFft (7 Ncm to 57,000 Nm). An identification number may be configured, which is displayed upon indicator power-up or the indicator’s Information screen. Through Plug & Test® technology, all configuration and calibration information is saved within the adapters. This flexibility allows for interchangeability between multiple sensors with any Mark-10 indicator or Series F test frame.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number PTAF
Product Name Plug & Test® user-configurable adapter for F105 / F305 / F505 / F505H test frames, with software
Sensor Interfaces Strain Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN - M7-012 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.1124 lbs (0.0510 kg)
Sampling Frequency 14000 Hz
View Details
Force gauge, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N - M5-5 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 5.62 lbs (2.55 kg)
Output Frequency
View Details
Cap torque tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm - MTT01-50 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 50.44 In-lbs (58.16 kg-cm)
Output Frequency
View Details
Force gauge, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - M7-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Sampling Frequency 14000 Hz
View Details