Mark-10 Corporation Model M3I - Force/torque indicator, 110V M3I

Description
The M3I digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors. With exclusive Plug & Test® technology, all calibration and configuration data is saved within the sensor’s smart connector, not the indicator, allowing for true interchangeability. In addition, all sensors are fully compatible with other Mark-10 indicators. The M3I shares its menu structure and most specifications with Series 3 digital force gauges. The sampling rate is 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. The display also features an analog load bar for graphical representation of applied load, as well as set point indicators for pass-fail testing. USB output is provided for data collection purposes. The M3I includes MESUR®Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
The M3I digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors. With exclusive Plug & Test® technology, all calibration and configuration data is saved within the sensor’s smart connector, not the indicator, allowing for true interchangeability. In addition, all sensors are fully compatible with other Mark-10 indicators. The M3I shares its menu structure and most specifications with Series 3 digital force gauges. The sampling rate is 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. The display also features an analog load bar for graphical representation of applied load, as well as set point indicators for pass-fail testing. USB output is provided for data collection purposes. The M3I includes MESUR®Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3I is a digital force and torque indicator designed to work with Mark-10 Plug & Test® remote sensors, where calibration data is stored in the sensor's smart connector for true interchangeability. It features a backlit graphic LCD with an analog load bar and set point indicators, a 2,000 Hz sampling rate, and USB output at 115,200 baud. The device includes MESUR® Lite data acquisition software and operates on a rechargeable 8.4V NiMH battery, offering up to 24 hours of use with the backlight off. It measures 0.7 lb (0.3 kg) and operates in environments from 40 to 100°F with up to 96% non-condensing humidity. An AC adapter input of 100-240VAC, 50-60 Hz is included, and the unit has a three-year warranty.

Datasheet Summary
Powered by GS/AI

The M3I is a digital force and torque indicator designed to work with Mark-10 Plug & Test® remote sensors, where calibration data is stored in the sensor's smart connector for true interchangeability. It features a backlit graphic LCD with an analog load bar and set point indicators, a 2,000 Hz sampling rate, and USB output at 115,200 baud. The device includes MESUR® Lite data acquisition software and operates on a rechargeable 8.4V NiMH battery, offering up to 24 hours of use with the backlight off. It measures 0.7 lb (0.3 kg) and operates in environments from 40 to 100°F with up to 96% non-condensing humidity. An AC adapter input of 100-240VAC, 50-60 Hz is included, and the unit has a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Model M3I - Force/torque indicator, 110V - M3I - Mark-10 Corporation
Copiague, NY, United States
Model M3I - Force/torque indicator, 110V
M3I
Model M3I - Force/torque indicator, 110V M3I
The M3I digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors. With exclusive Plug & Test® technology, all calibration and configuration data is saved within the sensor’s smart connector, not the indicator, allowing for true interchangeability. In addition, all sensors are fully compatible with other Mark-10 indicators. The M3I shares its menu structure and most specifications with Series 3 digital force gauges. The sampling rate is 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. The display also features an analog load bar for graphical representation of applied load, as well as set point indicators for pass-fail testing. USB output is provided for data collection purposes. The M3I includes MESUR®Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation.

The M3I digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors. With exclusive Plug & Test® technology, all calibration and configuration data is saved within the sensor’s smart connector, not the indicator, allowing for true interchangeability. In addition, all sensors are fully compatible with other Mark-10 indicators. The M3I shares its menu structure and most specifications with Series 3 digital force gauges. The sampling rate is 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. The display also features an analog load bar for graphical representation of applied load, as well as set point indicators for pass-fail testing. USB output is provided for data collection purposes. The M3I includes MESUR®Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M3I
Product Name Model M3I - Force/torque indicator, 110V
Type Force / Weight / Load; Torque
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 500 lbF / 250 kgF / 2500 N - M2-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
Special Type Handheld
View Details
Force gauge, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N - M5-5 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 5.62 lbs (2.55 kg)
Output Frequency
View Details
Force gauge, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - M4-20 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 22.48 lbs (10.2 kg)
Output Frequency
View Details
Force gauge, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N - M5-2 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 2.25 lbs (1.02 kg)
Output Frequency
View Details