Mark-10 Corporation Model M7I - Force/torque indicator, 110V M7I

Description
The M7I professional digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors. With exclusive Plug & Test® technology, all calibration and configuration data is saved within the sensor’s smart connector, not the indicator, allowing for true interchangeability. In addition, all sensors are fully compatible with other Mark-10 indicators. The M7I features a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. In addition to the 5I indicator's functions, the M7I features high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The M7I also features programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Coefficient of friction unit of measurement and a user-defined unit of measurement add flexibility for specialized applications. For productivity enhancement, the indicator also features automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. The M7I interfaces with Mark-10 motorized test stands to permit functions such as break testing, dynamic load holding, PC control capability, and more. The included MESUR® Lite data acquisition software tabulates continuous or single point data. Data saved in the indicator’s memory can also be downloaded in bulk. One-click export to Excel easily allows for further data manipulation.
Request a Quote Datasheet
Description
The M7I professional digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors. With exclusive Plug & Test® technology, all calibration and configuration data is saved within the sensor’s smart connector, not the indicator, allowing for true interchangeability. In addition, all sensors are fully compatible with other Mark-10 indicators. The M7I features a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. In addition to the 5I indicator's functions, the M7I features high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The M7I also features programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Coefficient of friction unit of measurement and a user-defined unit of measurement add flexibility for specialized applications. For productivity enhancement, the indicator also features automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. The M7I interfaces with Mark-10 motorized test stands to permit functions such as break testing, dynamic load holding, PC control capability, and more. The included MESUR® Lite data acquisition software tabulates continuous or single point data. Data saved in the indicator’s memory can also be downloaded in bulk. One-click export to Excel easily allows for further data manipulation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model M7I - Force/torque indicator, 110V - M7I - Mark-10 Corporation
Copiague, NY, United States
Model M7I - Force/torque indicator, 110V
M7I
Model M7I - Force/torque indicator, 110V M7I
The M7I professional digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors. With exclusive Plug & Test® technology, all calibration and configuration data is saved within the sensor’s smart connector, not the indicator, allowing for true interchangeability. In addition, all sensors are fully compatible with other Mark-10 indicators. The M7I features a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. In addition to the 5I indicator's functions, the M7I features high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The M7I also features programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Coefficient of friction unit of measurement and a user-defined unit of measurement add flexibility for specialized applications. For productivity enhancement, the indicator also features automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. The M7I interfaces with Mark-10 motorized test stands to permit functions such as break testing, dynamic load holding, PC control capability, and more. The included MESUR® Lite data acquisition software tabulates continuous or single point data. Data saved in the indicator’s memory can also be downloaded in bulk. One-click export to Excel easily allows for further data manipulation.

The M7I professional digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors. With exclusive Plug & Test® technology, all calibration and configuration data is saved within the sensor’s smart connector, not the indicator, allowing for true interchangeability. In addition, all sensors are fully compatible with other Mark-10 indicators. The M7I features a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. In addition to the 5I indicator's functions, the M7I features high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The M7I also features programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Coefficient of friction unit of measurement and a user-defined unit of measurement add flexibility for specialized applications. For productivity enhancement, the indicator also features automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. The M7I interfaces with Mark-10 motorized test stands to permit functions such as break testing, dynamic load holding, PC control capability, and more. The included MESUR® Lite data acquisition software tabulates continuous or single point data. Data saved in the indicator’s memory can also be downloaded in bulk. One-click export to Excel easily allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M7I
Product Name Model M7I - Force/torque indicator, 110V
Type Force / Weight / Load; Torque
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - M7-50 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 56.2 lbs (25.49 kg)
Sampling Frequency 14000 Hz
View Details
Force gauge, 50 lbF / 25 kgF / 250 N - M3-50 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 56.2 lbs (25.49 kg)
Output Digital Serial
View Details
Torque tester, 12 lbFin / 192 ozFin / 14 kgFcm / 135 Ncm / 1.35 Nm - MTT05-12 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 11.95 In-lbs (13.78 kg-cm)
Output Frequency
View Details
Force gauge, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - M7-20 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 22.48 lbs (10.2 kg)
Sampling Frequency 14000 Hz
View Details