Mark-10 Corporation Force gauge, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN M5-1000

Description
Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M5-1000 is a digital force gauge designed for tension and compression testing with a capacity of 1,000 lbF (5,000 N) and resolution of 0.5 lbF. It features a 7,000 Hz sampling rate, a backlit graphic LCD display, and 1,000-point on-board data memory with statistical output. Data can be transferred via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. The gauge includes programmable set points, peak reading display, an analog load bar, and averaging and external trigger modes. It is overload protected to 200% of capacity and supports configurable audio alarms and password protection. The reversible aluminum housing supports handheld or stand-mounted use, and it comes with a rechargeable battery, AC adapter, USB cable, MESUR™ Lite software, and a NIST-traceable calibration certificate. Dimensions are not specified, but weight is 1.8 lb (0.82 kg).

Datasheet Summary
Powered by GS/AI

The M5-1000 is a digital force gauge designed for tension and compression testing with a capacity of 1,000 lbF (5,000 N) and resolution of 0.5 lbF. It features a 7,000 Hz sampling rate, a backlit graphic LCD display, and 1,000-point on-board data memory with statistical output. Data can be transferred via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. The gauge includes programmable set points, peak reading display, an analog load bar, and averaging and external trigger modes. It is overload protected to 200% of capacity and supports configurable audio alarms and password protection. The reversible aluminum housing supports handheld or stand-mounted use, and it comes with a rechargeable battery, AC adapter, USB cable, MESUR™ Lite software, and a NIST-traceable calibration certificate. Dimensions are not specified, but weight is 1.8 lb (0.82 kg).

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN - M5-1000 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN
M5-1000
Force gauge, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN M5-1000
Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M5-1000
Product Name Force gauge, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 20 lbF / 10 kgF / 100 N - M3-20 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 22.48 lbs (10.2 kg)
Output Digital Serial
View Details
Force gauge, 0.5 lbF / 250 gF / 2.5 N - M3-05 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.5620 lbs (0.2549 kg)
Output Digital Serial
View Details
Force gauge, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N - M5-10 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 11.24 lbs (5.1 kg)
Output Frequency
View Details
Force gauge, 2 lbF / 1 kgF / 10 N - M3-2 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 2.25 lbs (1.02 kg)
Output Digital Serial
View Details