Mark-10 Corporation Force gauge, 2 lbF / 1 kgF / 10 N M2-2

Description
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.
Request a Quote Datasheet
Description
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 2 lbF / 1 kgF / 10 N - M2-2 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 2 lbF / 1 kgF / 10 N
M2-2
Force gauge, 2 lbF / 1 kgF / 10 N M2-2
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.

Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M2-2
Product Name Force gauge, 2 lbF / 1 kgF / 10 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomics force gauge, 100 lbF / 500 N - ME-100 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 112 lbs (50.98 kg)
View Details
Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - M7-100 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 112 lbs (50.98 kg)
Sampling Frequency 14000 Hz
View Details
Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - M4-100 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 112 lbs (50.98 kg)
Output Frequency
View Details
Force gauge, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN - M7-025 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.2248 lbs (0.1020 kg)
Sampling Frequency 14000 Hz
View Details