Mark-10 Corporation Model M5I - Force/torque indicator, 110V M5I

Description
The M5I advanced digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors (see below). With exclusive Plug & Test® technology, all calibration and configuration data is saved within the sensor’s smart connector, not the indicator, allowing for true interchangeability. Sensor password protection prevents use of an unauthorized sensor. In addition, all sensors are fully compatible with the more basic 3I force / torque indicator. The M5I shares its menu structure and most specifications with Series 5 digital force gauges. The sampling rate is a blazing fast 7,000 Hz, producing accurate results even for quick-action tests. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the indicator’s many features and configurable parameters. Data can be transferred to a PC or data collectors via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations with output to a PC. Integrated set points with indicators and outputs are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. An analog load bar is shown on the display for graphical representation of applied force or torque. The M5I’s averaging mode addresses the need to record the average load over time, while external trigger mode makes switch activation testing simple and accurate. The M5I includes MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data saved in the indicator’s memory can also be downloaded in bulk. One-click export to Excel easily allows for further data manipulation.
Request a Quote Datasheet
Description
The M5I advanced digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors (see below). With exclusive Plug & Test® technology, all calibration and configuration data is saved within the sensor’s smart connector, not the indicator, allowing for true interchangeability. Sensor password protection prevents use of an unauthorized sensor. In addition, all sensors are fully compatible with the more basic 3I force / torque indicator. The M5I shares its menu structure and most specifications with Series 5 digital force gauges. The sampling rate is a blazing fast 7,000 Hz, producing accurate results even for quick-action tests. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the indicator’s many features and configurable parameters. Data can be transferred to a PC or data collectors via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations with output to a PC. Integrated set points with indicators and outputs are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. An analog load bar is shown on the display for graphical representation of applied force or torque. The M5I’s averaging mode addresses the need to record the average load over time, while external trigger mode makes switch activation testing simple and accurate. The M5I includes MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data saved in the indicator’s memory can also be downloaded in bulk. One-click export to Excel easily allows for further data manipulation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model M5I - Force/torque indicator, 110V - M5I - Mark-10 Corporation
Copiague, NY, United States
Model M5I - Force/torque indicator, 110V
M5I
Model M5I - Force/torque indicator, 110V M5I
The M5I advanced digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors (see below). With exclusive Plug & Test® technology, all calibration and configuration data is saved within the sensor’s smart connector, not the indicator, allowing for true interchangeability. Sensor password protection prevents use of an unauthorized sensor. In addition, all sensors are fully compatible with the more basic 3I force / torque indicator. The M5I shares its menu structure and most specifications with Series 5 digital force gauges. The sampling rate is a blazing fast 7,000 Hz, producing accurate results even for quick-action tests. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the indicator’s many features and configurable parameters. Data can be transferred to a PC or data collectors via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations with output to a PC. Integrated set points with indicators and outputs are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. An analog load bar is shown on the display for graphical representation of applied force or torque. The M5I’s averaging mode addresses the need to record the average load over time, while external trigger mode makes switch activation testing simple and accurate. The M5I includes MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data saved in the indicator’s memory can also be downloaded in bulk. One-click export to Excel easily allows for further data manipulation.

The M5I advanced digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors (see below). With exclusive Plug & Test® technology, all calibration and configuration data is saved within the sensor’s smart connector, not the indicator, allowing for true interchangeability. Sensor password protection prevents use of an unauthorized sensor. In addition, all sensors are fully compatible with the more basic 3I force / torque indicator. The M5I shares its menu structure and most specifications with Series 5 digital force gauges. The sampling rate is a blazing fast 7,000 Hz, producing accurate results even for quick-action tests. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the indicator’s many features and configurable parameters. Data can be transferred to a PC or data collectors via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations with output to a PC. Integrated set points with indicators and outputs are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. An analog load bar is shown on the display for graphical representation of applied force or torque. The M5I’s averaging mode addresses the need to record the average load over time, while external trigger mode makes switch activation testing simple and accurate. The M5I includes MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data saved in the indicator’s memory can also be downloaded in bulk. One-click export to Excel easily allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M5I
Product Name Model M5I - Force/torque indicator, 110V
Type Force / Weight / Load; Torque
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 0.12 lbF / 50 gF / 0.5 N - M3-012 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.1124 lbs (0.0510 kg)
Output Digital Serial
View Details
Torque gauge, 12 lbFin / 140 kgFmm / 135 Ncm - MTT03-12 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 11.95 In-lbs (13.78 kg-cm)
Output Digital Serial
View Details
Force gauge, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - M7-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
Sampling Frequency 14000 Hz
View Details
Torque gauge, 50 lbFin / 580 kgFmm / 570 Ncm - MTT03-50 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 50.44 In-lbs (58.16 kg-cm)
Output Digital Serial
View Details