Mark-10 Corporation Force gauge, 500 lbF / 250 kgF / 2500 N M2-500

Description
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.
Request a Quote
Description
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M2-500 is a digital force gauge for tension and compression testing up to 500 lbF (2,500 N), with ±0.5% accuracy and a 500 Hz sampling rate. It features a backlit graphic LCD, USB data output at 115,200 baud, and is powered by a rechargeable 8.4V NiMH battery or AC adapter. The gauge has an ergonomic reversible aluminum housing, is overload protected to 200% of capacity, and displays "OVER" at 110% of full scale. It weighs 0.9 lb (0.41 kg) and uses a 5/16-18 UNC threaded interface. Operating conditions are 40-100°F with max 96% non-condensing humidity.

Datasheet Summary
Powered by GS/AI

The M2-500 is a digital force gauge for tension and compression testing up to 500 lbF (2,500 N), with ±0.5% accuracy and a 500 Hz sampling rate. It features a backlit graphic LCD, USB data output at 115,200 baud, and is powered by a rechargeable 8.4V NiMH battery or AC adapter. The gauge has an ergonomic reversible aluminum housing, is overload protected to 200% of capacity, and displays "OVER" at 110% of full scale. It weighs 0.9 lb (0.41 kg) and uses a 5/16-18 UNC threaded interface. Operating conditions are 40-100°F with max 96% non-condensing humidity.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 500 lbF / 250 kgF / 2500 N - M2-500 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 500 lbF / 250 kgF / 2500 N
M2-500
Force gauge, 500 lbF / 250 kgF / 2500 N M2-500
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.

Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M2-500
Product Name Force gauge, 500 lbF / 250 kgF / 2500 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Model M5I - Force/torque indicator, 110V - M5I - Mark-10 Corporation
Specs
Type Force / Weight / Load; Torque
Output Frequency
Sampling Frequency 7000 Hz
View Details
Force gauge, 5 lbF / 2.5 kgF / 25 N - M2-5 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 5.62 lbs (2.55 kg)
Special Type Handheld
View Details
Force gauge, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N - M5-10 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 11.24 lbs (5.1 kg)
Output Frequency
View Details
Force gauge, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - M5-50 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 56.2 lbs (25.49 kg)
Output Frequency
View Details