Mark-10 Corporation Force gauge, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN M4-025

Description
Series 4 digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 500 lb (0.5 N to 2500 N). The gauges feature a sampling rate of 3,000 Hz, producing accurate results under a wide range of test conditions. Accuracy is ±0.2% of full scale, and resolution is 1/2000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 50 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 4 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series 4 digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 500 lb (0.5 N to 2500 N). The gauges feature a sampling rate of 3,000 Hz, producing accurate results under a wide range of test conditions. Accuracy is ±0.2% of full scale, and resolution is 1/2000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 50 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 4 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M4-025 is a digital force gauge in the Series 4 lineup, designed for tension and compression testing with a capacity of 0.25 lbF (1 N). It features a 3,000 Hz sampling rate, ±0.2% of full scale accuracy, and a backlit graphic LCD display with adjustable units. The gauge includes 50-point data memory, statistical analysis, programmable set points with open-drain outputs, and an analog load bar. It supports USB, RS-232, Mitutoyo, and analog outputs, and comes with MESUR® Lite software. The reversible aluminum housing enables handheld or stand-mounted use, and it is compatible with Mark-10 test stands and accessories. Weight is 1.0 lb (0.45 kg), with a load cell deflection of 0.005 in (0.13 mm) at full scale. Battery life is up to 7 hours with backlight on, powered by an 8.4 V NiMH battery. It is overload protected to 200% of capacity.

Datasheet Summary
Powered by GS/AI

The M4-025 is a digital force gauge in the Series 4 lineup, designed for tension and compression testing with a capacity of 0.25 lbF (1 N). It features a 3,000 Hz sampling rate, ±0.2% of full scale accuracy, and a backlit graphic LCD display with adjustable units. The gauge includes 50-point data memory, statistical analysis, programmable set points with open-drain outputs, and an analog load bar. It supports USB, RS-232, Mitutoyo, and analog outputs, and comes with MESUR® Lite software. The reversible aluminum housing enables handheld or stand-mounted use, and it is compatible with Mark-10 test stands and accessories. Weight is 1.0 lb (0.45 kg), with a load cell deflection of 0.005 in (0.13 mm) at full scale. Battery life is up to 7 hours with backlight on, powered by an 8.4 V NiMH battery. It is overload protected to 200% of capacity.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN - M4-025 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN
M4-025
Force gauge, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN M4-025
Series 4 digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 500 lb (0.5 N to 2500 N). The gauges feature a sampling rate of 3,000 Hz, producing accurate results under a wide range of test conditions. Accuracy is ±0.2% of full scale, and resolution is 1/2000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 50 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 4 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 4 digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 500 lb (0.5 N to 2500 N). The gauges feature a sampling rate of 3,000 Hz, producing accurate results under a wide range of test conditions. Accuracy is ±0.2% of full scale, and resolution is 1/2000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 50 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 4 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M4-025
Product Name Force gauge, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomics force gauge, 500 lbF / 2500 N - ME-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
View Details
Ergonomics force gauge, 200 lbF / 1000 N - ME-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
View Details
Force gauge, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - M4-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
Output Frequency
View Details
Force gauge, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN - M5-1000 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 1124 lbs (510 kg)
Output Frequency
View Details