Mark-10 Corporation Force gauge, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN M4-500

Description
Series 4 digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 500 lb (0.5 N to 2500 N). The gauges feature a sampling rate of 3,000 Hz, producing accurate results under a wide range of test conditions. Accuracy is ±0.2% of full scale, and resolution is 1/2000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 50 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 4 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series 4 digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 500 lb (0.5 N to 2500 N). The gauges feature a sampling rate of 3,000 Hz, producing accurate results under a wide range of test conditions. Accuracy is ±0.2% of full scale, and resolution is 1/2000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 50 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 4 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M4-500 is a digital force gauge for tension and compression testing with a capacity of 500 lbf (2500 N). It features a 3,000 Hz sampling rate, ±0.2% of full scale accuracy, and a large backlit LCD display with an analog load bar. The gauge includes 50-point data memory, statistical calculations, programmable set points with open-drain outputs, and support for USB, RS-232, Mitutoyo, and analog outputs. It is overload protected to 200% of capacity, has a reversible aluminum housing for handheld or stand-mounted use, and operates on a rechargeable 8.4V NiMH battery with up to 7 hours of runtime with backlight on. Weight is 1.2 lb (0.54 kg), and it includes MESUR® Lite software, an AC adapter, USB cable, battery, calibration certificate, and accessories. The housing has a 5/16-18 UNC thread mount.

Datasheet Summary
Powered by GS/AI

The M4-500 is a digital force gauge for tension and compression testing with a capacity of 500 lbf (2500 N). It features a 3,000 Hz sampling rate, ±0.2% of full scale accuracy, and a large backlit LCD display with an analog load bar. The gauge includes 50-point data memory, statistical calculations, programmable set points with open-drain outputs, and support for USB, RS-232, Mitutoyo, and analog outputs. It is overload protected to 200% of capacity, has a reversible aluminum housing for handheld or stand-mounted use, and operates on a rechargeable 8.4V NiMH battery with up to 7 hours of runtime with backlight on. Weight is 1.2 lb (0.54 kg), and it includes MESUR® Lite software, an AC adapter, USB cable, battery, calibration certificate, and accessories. The housing has a 5/16-18 UNC thread mount.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - M4-500 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN
M4-500
Force gauge, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN M4-500
Series 4 digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 500 lb (0.5 N to 2500 N). The gauges feature a sampling rate of 3,000 Hz, producing accurate results under a wide range of test conditions. Accuracy is ±0.2% of full scale, and resolution is 1/2000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 50 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 4 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 4 digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 500 lb (0.5 N to 2500 N). The gauges feature a sampling rate of 3,000 Hz, producing accurate results under a wide range of test conditions. Accuracy is ±0.2% of full scale, and resolution is 1/2000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 50 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 4 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M4-500
Product Name Force gauge, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Torque tester, 12 lbFin / 192 ozFin / 14 kgFcm / 135 Ncm / 1.35 Nm - MTT05-12 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 11.95 In-lbs (13.78 kg-cm)
Output Frequency
View Details
Model M7I - Force/torque indicator, 110V - M7I - Mark-10 Corporation
Specs
Type Force / Weight / Load; Torque
Sampling Frequency 14000 Hz
View Details
Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - M7-100 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 112 lbs (50.98 kg)
Sampling Frequency 14000 Hz
View Details
Torque gauge, 100 lbFin / 1150 kgFmm / 1150 Ncm - MTT03-100 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 102 In-lbs (117 kg-cm)
Output Digital Serial
View Details