Mark-10 Corporation Ergonomics force gauge, 200 lbF / 1000 N ME-200

Description
Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Select a pre-configured kit, including a gauge, accessories, and carrying case, or select each item individually to suit your needs. Attachments click and lock into place via innovative Click-Lock® technology, a rugged anti-rotation locking mechanism. The attachments may be clicked into 90° or 180° orientations. No fastening is required, as with conventional force gauges, thereby reducing the risk of damage to the instrument.
Request a Quote
Description
Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Select a pre-configured kit, including a gauge, accessories, and carrying case, or select each item individually to suit your needs. Attachments click and lock into place via innovative Click-Lock® technology, a rugged anti-rotation locking mechanism. The attachments may be clicked into 90° or 180° orientations. No fastening is required, as with conventional force gauges, thereby reducing the risk of damage to the instrument.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ME-200 is a 200 lbF (1,000 N) capacity push/pull force gauge designed for ergonomics and workplace analysis, featuring ±0.2% full scale accuracy, 7,000 Hz sampling rate, and USB data output. It includes 5,000-point data memory, high/low limit indicators, averaging mode, and statistical calculations. The gauge uses Click-Lock™ technology for tool-free attachment of accessories in 90° or 180° orientations. It comes with an AC adapter, rechargeable battery, MESUR® Lite software, USB cable, and a NIST-traceable calibration certificate.

Datasheet Summary
Powered by GS/AI

The ME-200 is a 200 lbF (1,000 N) capacity push/pull force gauge designed for ergonomics and workplace analysis, featuring ±0.2% full scale accuracy, 7,000 Hz sampling rate, and USB data output. It includes 5,000-point data memory, high/low limit indicators, averaging mode, and statistical calculations. The gauge uses Click-Lock™ technology for tool-free attachment of accessories in 90° or 180° orientations. It comes with an AC adapter, rechargeable battery, MESUR® Lite software, USB cable, and a NIST-traceable calibration certificate.

Suppliers

Company
Product
Description
Supplier Links
Ergonomics force gauge, 200 lbF / 1000 N - ME-200 - Mark-10 Corporation
Copiague, NY, United States
Ergonomics force gauge, 200 lbF / 1000 N
ME-200
Ergonomics force gauge, 200 lbF / 1000 N ME-200
Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Select a pre-configured kit, including a gauge, accessories, and carrying case, or select each item individually to suit your needs. Attachments click and lock into place via innovative Click-Lock® technology, a rugged anti-rotation locking mechanism. The attachments may be clicked into 90° or 180° orientations. No fastening is required, as with conventional force gauges, thereby reducing the risk of damage to the instrument.

Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Select a pre-configured kit, including a gauge, accessories, and carrying case, or select each item individually to suit your needs. Attachments click and lock into place via innovative Click-Lock® technology, a rugged anti-rotation locking mechanism. The attachments may be clicked into 90° or 180° orientations. No fastening is required, as with conventional force gauges, thereby reducing the risk of damage to the instrument.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number ME-200
Product Name Ergonomics force gauge, 200 lbF / 1000 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Model M7I - Force/torque indicator, 110V - M7I - Mark-10 Corporation
Specs
Type Force / Weight / Load; Torque
Sampling Frequency 14000 Hz
View Details
Force gauge, 200 lbF / 100 kgF / 1000 N - M3-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Output Digital Serial
View Details
Torque tool tester, 12 lbFin / 192 ozFin / 14 kgFcm / 135 Ncm / 1.35 Nm - MTT02-12 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 11.95 In-lbs (13.78 kg-cm)
Output Frequency
View Details
Force gauge, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - M4-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
Output Frequency
View Details