Mad City Labs, Inc. Manual Microscope Stage MicroStage-BX

Description
The Manual MicroStage-BX fits onto Olympus upright BX microscopes and uses manual micrometers to control XY motion. Total XY range of motion is 25mm. Continuous internal position locking combined with excellent stability makes this stage an ideal base for Mad City Labs' high resolution piezo nanopositioning stages. Standard, non-locking, manual microscope stages suffer from position drift if used as a coarse positioner for a fast moving piezo nanopositioning stage. Constructed from anodized aluminum, the Manual MicroStage-BX has a specialized mounting arrangement which mates directly with the Olympus BX Series microscopes (see picture above). No additional hardware or brackets are necessary.
Datasheet
Description
The Manual MicroStage-BX fits onto Olympus upright BX microscopes and uses manual micrometers to control XY motion. Total XY range of motion is 25mm. Continuous internal position locking combined with excellent stability makes this stage an ideal base for Mad City Labs' high resolution piezo nanopositioning stages. Standard, non-locking, manual microscope stages suffer from position drift if used as a coarse positioner for a fast moving piezo nanopositioning stage. Constructed from anodized aluminum, the Manual MicroStage-BX has a specialized mounting arrangement which mates directly with the Olympus BX Series microscopes (see picture above). No additional hardware or brackets are necessary.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Microscope Stage - MicroStage-BX - Mad City Labs, Inc.
Madison, WI, United States
Manual Microscope Stage
MicroStage-BX
Manual Microscope Stage MicroStage-BX
The Manual MicroStage-BX fits onto Olympus upright BX microscopes and uses manual micrometers to control XY motion. Total XY range of motion is 25mm. Continuous internal position locking combined with excellent stability makes this stage an ideal base for Mad City Labs' high resolution piezo nanopositioning stages. Standard, non-locking, manual microscope stages suffer from position drift if used as a coarse positioner for a fast moving piezo nanopositioning stage. Constructed from anodized aluminum, the Manual MicroStage-BX has a specialized mounting arrangement which mates directly with the Olympus BX Series microscopes (see picture above). No additional hardware or brackets are necessary.

The Manual MicroStage-BX fits onto Olympus upright BX microscopes and uses manual micrometers to control XY motion. Total XY range of motion is 25mm. Continuous internal position locking combined with excellent stability makes this stage an ideal base for Mad City Labs' high resolution piezo nanopositioning stages. Standard, non-locking, manual microscope stages suffer from position drift if used as a coarse positioner for a fast moving piezo nanopositioning stage. Constructed from anodized aluminum, the Manual MicroStage-BX has a specialized mounting arrangement which mates directly with the Olympus BX Series microscopes (see picture above). No additional hardware or brackets are necessary.

Supplier's Site Datasheet

Technical Specifications

  Mad City Labs, Inc.
Product Category Microscope Stages
Product Number MicroStage-BX
Product Name Manual Microscope Stage
Stage Type Manual Stage
Unlock Full Specs
to access all available technical data

Similar Products

XY Piezo Scanner - P-734 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage
X-Travel 110 mm (4.33 inch)
Y-Travel 110 mm (4.33 inch)
View Details
Stage Platform - Mad-Deck™/ Z - Mad City Labs, Inc.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Features Programmable
Resolution 0.0950 µm (0.0037 mil)
View Details
Two-Axis, Parallel Kinematic, XY Piezo Nanopositioning Stages - QNP2-100-XYA Series - Aerotech, Inc.
Specs
Stage Type Piezo Nanopositioning Stage
X-Travel 0.1200 mm (0.0047 inch)
Y-Travel 0.1200 mm (0.0047 inch)
View Details
Motorized XY microscope stage, integrated controller and motor encoder, 100 mm x 120 mm travel, a Nucleus module - X-ASR100B120B-SE03D12 - Zaber Technologies, Inc.
Specs
Stage Type Motorized Stage
Features Programmable
X-Travel 120 mm (4.72 inch)
View Details