Prior Scientific, Inc. ProScan™II Upright Stage H101A

Description
Key features: Suitable for most major brand microscopes. 1µm or better repeatability Quiet and reliable Wide range of sample holders Intelligent Scanning Technology (U.S. Patent 7,330,307) The H101A ProScan™ stage is adaptable to virtually any microscope or optical system. The H101A stage enables the user to increase labor efficiency by automatically scanning your specimens and storing points for later recollection and inspection with unmatched repeatability. The H101A is ideal for scanning or inspection of slides, microtitre trays, semiconductor wafers, or metallurgical specimens in any sort of pattern, including raster, snake and random patterns. The H101A ProScan™ stage also incorporates the patented - Intelligent Scanning Technology (IST). In conjunction with extensive testing, Intelligent Scanning Technology (IST) allows each stage to be pre-programmed with a unique set of operating characteristics particular to that stage to ensure optimum performance. IST (also available on H107 and H117 models) allows the ProScan™ III controller to make any required adjustments to maintain superior orthogonally and metric accuracy.
Description
Key features: Suitable for most major brand microscopes. 1µm or better repeatability Quiet and reliable Wide range of sample holders Intelligent Scanning Technology (U.S. Patent 7,330,307) The H101A ProScan™ stage is adaptable to virtually any microscope or optical system. The H101A stage enables the user to increase labor efficiency by automatically scanning your specimens and storing points for later recollection and inspection with unmatched repeatability. The H101A is ideal for scanning or inspection of slides, microtitre trays, semiconductor wafers, or metallurgical specimens in any sort of pattern, including raster, snake and random patterns. The H101A ProScan™ stage also incorporates the patented - Intelligent Scanning Technology (IST). In conjunction with extensive testing, Intelligent Scanning Technology (IST) allows each stage to be pre-programmed with a unique set of operating characteristics particular to that stage to ensure optimum performance. IST (also available on H107 and H117 models) allows the ProScan™ III controller to make any required adjustments to maintain superior orthogonally and metric accuracy.

Suppliers

Company
Product
Description
Supplier Links
ProScan™II Upright Stage - H101A - Prior Scientific, Inc.
Rockland, MA, USA
ProScan™II Upright Stage
H101A
ProScan™II Upright Stage H101A
Key features: Suitable for most major brand microscopes. 1µm or better repeatability Quiet and reliable Wide range of sample holders Intelligent Scanning Technology (U.S. Patent 7,330,307) The H101A ProScan™ stage is adaptable to virtually any microscope or optical system. The H101A stage enables the user to increase labor efficiency by automatically scanning your specimens and storing points for later recollection and inspection with unmatched repeatability. The H101A is ideal for scanning or inspection of slides, microtitre trays, semiconductor wafers, or metallurgical specimens in any sort of pattern, including raster, snake and random patterns. The H101A ProScan™ stage also incorporates the patented - Intelligent Scanning Technology (IST). In conjunction with extensive testing, Intelligent Scanning Technology (IST) allows each stage to be pre-programmed with a unique set of operating characteristics particular to that stage to ensure optimum performance. IST (also available on H107 and H117 models) allows the ProScan™ III controller to make any required adjustments to maintain superior orthogonally and metric accuracy.
    Key features:
  • Suitable for most major brand microscopes.
  • 1µm or better repeatability
  • Quiet and reliable
  • Wide range of sample holders
  • Intelligent Scanning Technology (U.S. Patent 7,330,307)

The H101A ProScan™ stage is adaptable to virtually any microscope or optical system. The H101A stage enables the user to increase labor efficiency by automatically scanning your specimens and storing points for later recollection and inspection with unmatched repeatability. The H101A is ideal for scanning or inspection of slides, microtitre trays, semiconductor wafers, or metallurgical specimens in any sort of pattern, including raster, snake and random patterns. The H101A ProScan™ stage also incorporates the patented - Intelligent Scanning Technology (IST). In conjunction with extensive testing, Intelligent Scanning Technology (IST) allows each stage to be pre-programmed with a unique set of operating characteristics particular to that stage to ensure optimum performance. IST (also available on H107 and H117 models) allows the ProScan™ III controller to make any required adjustments to maintain superior orthogonally and metric accuracy.

Supplier's Site

Technical Specifications

  Prior Scientific, Inc.
Product Category Microscope Stages
Product Number H101A
Product Name ProScan™II Upright Stage
Stage Type Motorized Stage
Features Programmable; Slide Holder
Lighting Reflected Light
Unlock Full Specs
to access all available technical data

Similar Products

PIFOC® High-Load Objective Scanner - P-726 - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 3.00E-4 µm (1.18E-5 mil)
View Details
QNPHD Series Single-Axis, High-Dynamic Piezo Nanopositioning Stages -  - Aerotech, Inc.
Specs
Stage Type Piezo Nanopositioning Stage
X-Travel 0.0100 to 0.0400 mm (3.94E-4 to 0.0016 inch)
Resolution 0.0200 µm (7.87E-4 mil)
View Details
Tensile Stage In-situ Material Tensile Stage - SEMtester 1000 - MTI Instruments Inc.
Specs
Stage Type Motorized Stage
X-Travel 28.5 mm (1.12 inch)
View Details
ProScan™II Solid Frame Stage - HT1010 - Prior Scientific, Inc.
Specs
Stage Type Motorized Stage
Lighting Reflected Light
X-Travel 100 mm (3.94 inch)
View Details