Mad City Labs, Inc. Manual Microscope Stage MicroStage-LT

Description
The Manual MicroStage-LT is the "long travel" version of Mad City Labs' popular micrometer coarse positioning stages developed for use with high resolution piezo nanopositioners. Two design changes distinguish the Manual MicroStage-LT from the standard version: longer XY travel (up to 50mm) and an aperture design which allows rotation of the microscope's objective nosepiece. Like the standard model, continuous internal position locking combined with excellent stability makes this stage an ideal base for high resolution piezo nanopositioning stages. While not as "low profile" as the standard Manual MicroStage, the Manual MicroStage-LT has been carefully dimensioned to locate the top surface of the stage within the microscope's focal range. Nanopositioning stages with re-entrant sample holders can be used on top of the Manual MicroStage-LT while maintaining the ability to change objective lenses. Mounting is available for the Mad City Labs RM21™ Microscope Platform and all other popular inverted research microscopes. Features 50mm total motion on XY axes Allows objective nosepiece rotation Manual micrometer position adjustment 1 μm vernier scales Integrated, continuous position locking Fits inverted microscopes and can be customized for other optical setups Highly stable
Datasheet
Description
The Manual MicroStage-LT is the "long travel" version of Mad City Labs' popular micrometer coarse positioning stages developed for use with high resolution piezo nanopositioners. Two design changes distinguish the Manual MicroStage-LT from the standard version: longer XY travel (up to 50mm) and an aperture design which allows rotation of the microscope's objective nosepiece. Like the standard model, continuous internal position locking combined with excellent stability makes this stage an ideal base for high resolution piezo nanopositioning stages. While not as "low profile" as the standard Manual MicroStage, the Manual MicroStage-LT has been carefully dimensioned to locate the top surface of the stage within the microscope's focal range. Nanopositioning stages with re-entrant sample holders can be used on top of the Manual MicroStage-LT while maintaining the ability to change objective lenses. Mounting is available for the Mad City Labs RM21™ Microscope Platform and all other popular inverted research microscopes. Features 50mm total motion on XY axes Allows objective nosepiece rotation Manual micrometer position adjustment 1 μm vernier scales Integrated, continuous position locking Fits inverted microscopes and can be customized for other optical setups Highly stable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Microscope Stage - MicroStage-LT - Mad City Labs, Inc.
Madison, WI, United States
Manual Microscope Stage
MicroStage-LT
Manual Microscope Stage MicroStage-LT
The Manual MicroStage-LT is the "long travel" version of Mad City Labs' popular micrometer coarse positioning stages developed for use with high resolution piezo nanopositioners. Two design changes distinguish the Manual MicroStage-LT from the standard version: longer XY travel (up to 50mm) and an aperture design which allows rotation of the microscope's objective nosepiece. Like the standard model, continuous internal position locking combined with excellent stability makes this stage an ideal base for high resolution piezo nanopositioning stages. While not as "low profile" as the standard Manual MicroStage, the Manual MicroStage-LT has been carefully dimensioned to locate the top surface of the stage within the microscope's focal range. Nanopositioning stages with re-entrant sample holders can be used on top of the Manual MicroStage-LT while maintaining the ability to change objective lenses. Mounting is available for the Mad City Labs RM21™ Microscope Platform and all other popular inverted research microscopes. Features 50mm total motion on XY axes Allows objective nosepiece rotation Manual micrometer position adjustment 1 μm vernier scales Integrated, continuous position locking Fits inverted microscopes and can be customized for other optical setups Highly stable

The Manual MicroStage-LT is the "long travel" version of Mad City Labs' popular micrometer coarse positioning stages developed for use with high resolution piezo nanopositioners. Two design changes distinguish the Manual MicroStage-LT from the standard version: longer XY travel (up to 50mm) and an aperture design which allows rotation of the microscope's objective nosepiece. Like the standard model, continuous internal position locking combined with excellent stability makes this stage an ideal base for high resolution piezo nanopositioning stages. While not as "low profile" as the standard Manual MicroStage, the Manual MicroStage-LT has been carefully dimensioned to locate the top surface of the stage within the microscope's focal range. Nanopositioning stages with re-entrant sample holders can be used on top of the Manual MicroStage-LT while maintaining the ability to change objective lenses. Mounting is available for the Mad City Labs RM21™ Microscope Platform and all other popular inverted research microscopes.

Features

  • 50mm total motion on XY axes
  • Allows objective nosepiece rotation
  • Manual micrometer position adjustment
  • 1 μm vernier scales
  • Integrated, continuous position locking
  • Fits inverted microscopes and can be customized for other optical setups
  • Highly stable
Supplier's Site Datasheet

Technical Specifications

  Mad City Labs, Inc.
Product Category Microscope Stages
Product Number MicroStage-LT
Product Name Manual Microscope Stage
Stage Type Manual Stage
Unlock Full Specs
to access all available technical data

Similar Products

BIX Miniature Linear Stage - B-421 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Biphase Inertia Technology BIX
X-Travel 13 to 33 mm (0.5118 to 1.3 inch)
Resolution 0.0060 µm (2.36E-4 mil)
View Details
Two-Axis, Parallel Kinematic, XY Piezo Nanopositioning Stages - QNP2-100-XYA Series - Aerotech, Inc.
Specs
Stage Type Piezo Nanopositioning Stage
X-Travel 0.1200 mm (0.0047 inch)
Y-Travel 0.1200 mm (0.0047 inch)
View Details
Stage Platform - Mad-Deck™ - Mad City Labs, Inc.
Specs
Stage Type Motorized Stage
Features Programmable
X-Travel 25 mm (0.9843 inch)
View Details