MTI Instruments Inc. Tensile Stage In-situ Material Tensile Stage SEMtester 100

Description
These in-situ miniature bend, fatigue, strain, and tensile testers are designed for use in Scanning Electron Microscopes (SEMs), and Light Microscopes (LMs). The dual leadscrew design symmetrically loads samples while keeping them centered within the scopes field of view. 100, 1000 and 2000 pound versions are standard with a wide range of sample clamps, bending fixtures (3 and 4 point) and compression anvils. Custom mounting adapters are available for integration into virtually all major microscopy tools. Optional heaters also offered for testing under high temperature conditions. Features Compact, computer controlled load frame fits inside microscope chamber Lightweight aluminum alloy construction Internal motor drive Computer controlled Quick connect mounting fixtures adaptable to most microscopes are available for seamless integration into most major microscopy tools Non-magnetic, vacuum-compatible components Ball bearing design Pico meter resolution on position control Widely understood materials testing software Quick, easy installation No microscope alterations required Optional heaters are available for testing
Datasheet
Description
These in-situ miniature bend, fatigue, strain, and tensile testers are designed for use in Scanning Electron Microscopes (SEMs), and Light Microscopes (LMs). The dual leadscrew design symmetrically loads samples while keeping them centered within the scopes field of view. 100, 1000 and 2000 pound versions are standard with a wide range of sample clamps, bending fixtures (3 and 4 point) and compression anvils. Custom mounting adapters are available for integration into virtually all major microscopy tools. Optional heaters also offered for testing under high temperature conditions. Features Compact, computer controlled load frame fits inside microscope chamber Lightweight aluminum alloy construction Internal motor drive Computer controlled Quick connect mounting fixtures adaptable to most microscopes are available for seamless integration into most major microscopy tools Non-magnetic, vacuum-compatible components Ball bearing design Pico meter resolution on position control Widely understood materials testing software Quick, easy installation No microscope alterations required Optional heaters are available for testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tensile Stage In-situ Material Tensile Stage - SEMtester 100 - MTI Instruments Inc.
Albany, NY, USA
Tensile Stage In-situ Material Tensile Stage
SEMtester 100
Tensile Stage In-situ Material Tensile Stage SEMtester 100
These in-situ miniature bend, fatigue, strain, and tensile testers are designed for use in Scanning Electron Microscopes (SEMs), and Light Microscopes (LMs). The dual leadscrew design symmetrically loads samples while keeping them centered within the scopes field of view. 100, 1000 and 2000 pound versions are standard with a wide range of sample clamps, bending fixtures (3 and 4 point) and compression anvils. Custom mounting adapters are available for integration into virtually all major microscopy tools. Optional heaters also offered for testing under high temperature conditions. Features Compact, computer controlled load frame fits inside microscope chamber Lightweight aluminum alloy construction Internal motor drive Computer controlled Quick connect mounting fixtures adaptable to most microscopes are available for seamless integration into most major microscopy tools Non-magnetic, vacuum-compatible components Ball bearing design Pico meter resolution on position control Widely understood materials testing software Quick, easy installation No microscope alterations required Optional heaters are available for testing

These in-situ miniature bend, fatigue, strain, and tensile testers are designed for use in Scanning Electron Microscopes (SEMs), and Light Microscopes (LMs). The dual leadscrew design symmetrically loads samples while keeping them centered within the scopes field of view. 100, 1000 and 2000 pound versions are standard with a wide range of sample clamps, bending fixtures (3 and 4 point) and compression anvils. Custom mounting adapters are available for integration into virtually all major microscopy tools. Optional heaters also offered for testing under high temperature conditions.

Features

  • Compact, computer controlled load frame fits inside microscope chamber
  • Lightweight aluminum alloy construction
  • Internal motor drive
  • Computer controlled
  • Quick connect mounting fixtures adaptable to most microscopes are available for seamless integration into most major microscopy tools
  • Non-magnetic, vacuum-compatible components
  • Ball bearing design
  • Pico meter resolution on position control
  • Widely understood materials testing software
  • Quick, easy installation
  • No microscope alterations required
  • Optional heaters are available for testing
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Microscope Stages
Product Number SEMtester 100
Product Name Tensile Stage In-situ Material Tensile Stage
Stage Type Motorized Stage
Unlock Full Specs
to access all available technical data

Similar Products

Plnano™ Z Microscope Scanner for Microtiter Plates - P-736 - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 1.00E-3 µm (3.94E-5 mil)
View Details
Motorized Microscope Stage - MCL-MOTNZ - Mad City Labs, Inc.
Specs
Stage Type Motorized Stage; Z-Axis Stage (optional feature)
Features Programmable; Slide Holder
X-Travel 25 mm (0.9843 inch)
View Details
Tensile Stage In-situ Material Tensile Stage - SEMtester 1000 EBSD - MTI Instruments Inc.
Specs
Stage Type Motorized Stage
X-Travel 10 mm (0.3937 inch)
View Details
Motorized XY microscope stage, integrated controller, 100 mm x 120 mm travel - X-ASR100B120B-SD12 - Zaber Technologies, Inc.
Specs
Stage Type Motorized Stage
Features Programmable
X-Travel 120 mm (4.72 inch)
View Details