Lee Co. (The) LT Series Disc Pump

Description
The Disc Pump is a revolutionary, ultrasonic, pneumatic piezoelectric micropump that generates pressure or vacuum in a small, silent, vibration-free form factor and delivers highly accurate, ultra-smooth flow control. The entry-level LT Series models strike a balance between performance, life, and cost, while the enhanced performance models offer the longest life, higher flow, and higher-pressure capability. Designed for conditions that maximize pump life, the LT Series Disc Pump can exceed 17,000 hours of continuous operation before the onset of performance degradation. The pump will continue to operate beyond this point at a reduced performance level. The LT Series Disc Pump can be mounted as a Smart Pump Module that includes integrated drive electronics and pressure sensing, acting as a pump and pressure regulator solution all-in-one. These pumps are ideal for applications in medical devices, life sciences, and environmental monitoring, including microfluidics, pipetting, wearable devices, and portable sensing technologies.Click here to learn more about the technology Features Free Flow: 1.20 L/min Stall Pressure / Vacuum: 270 mbar / -220 mbar Silent: < 10 dB Compact Form Factor: 29 mm diameter / 5 g weight Operating Temperature: -13°F to 104°F (-25°C to 40°C)*[br]*Refer to PDS for temperature range per model
Request a Quote
Description
The Disc Pump is a revolutionary, ultrasonic, pneumatic piezoelectric micropump that generates pressure or vacuum in a small, silent, vibration-free form factor and delivers highly accurate, ultra-smooth flow control. The entry-level LT Series models strike a balance between performance, life, and cost, while the enhanced performance models offer the longest life, higher flow, and higher-pressure capability. Designed for conditions that maximize pump life, the LT Series Disc Pump can exceed 17,000 hours of continuous operation before the onset of performance degradation. The pump will continue to operate beyond this point at a reduced performance level. The LT Series Disc Pump can be mounted as a Smart Pump Module that includes integrated drive electronics and pressure sensing, acting as a pump and pressure regulator solution all-in-one. These pumps are ideal for applications in medical devices, life sciences, and environmental monitoring, including microfluidics, pipetting, wearable devices, and portable sensing technologies.Click here to learn more about the technology Features Free Flow: 1.20 L/min Stall Pressure / Vacuum: 270 mbar / -220 mbar Silent: < 10 dB Compact Form Factor: 29 mm diameter / 5 g weight Operating Temperature: -13°F to 104°F (-25°C to 40°C)*[br]*Refer to PDS for temperature range per model
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LT Series Disc Pump -  - Lee Co. (The)
Westbrook, CT, USA
LT Series Disc Pump
LT Series Disc Pump
The Disc Pump is a revolutionary, ultrasonic, pneumatic piezoelectric micropump that generates pressure or vacuum in a small, silent, vibration-free form factor and delivers highly accurate, ultra-smooth flow control. The entry-level LT Series models strike a balance between performance, life, and cost, while the enhanced performance models offer the longest life, higher flow, and higher-pressure capability. Designed for conditions that maximize pump life, the LT Series Disc Pump can exceed 17,000 hours of continuous operation before the onset of performance degradation. The pump will continue to operate beyond this point at a reduced performance level. The LT Series Disc Pump can be mounted as a Smart Pump Module that includes integrated drive electronics and pressure sensing, acting as a pump and pressure regulator solution all-in-one. These pumps are ideal for applications in medical devices, life sciences, and environmental monitoring, including microfluidics, pipetting, wearable devices, and portable sensing technologies.Click here to learn more about the technology Features Free Flow: 1.20 L/min Stall Pressure / Vacuum: 270 mbar / -220 mbar Silent: < 10 dB Compact Form Factor: 29 mm diameter / 5 g weight Operating Temperature: -13°F to 104°F (-25°C to 40°C)*[br]*Refer to PDS for temperature range per model

The Disc Pump is a revolutionary, ultrasonic, pneumatic piezoelectric micropump that generates pressure or vacuum in a small, silent, vibration-free form factor and delivers highly accurate, ultra-smooth flow control. The entry-level LT Series models strike a balance between performance, life, and cost, while the enhanced performance models offer the longest life, higher flow, and higher-pressure capability. Designed for conditions that maximize pump life, the LT Series Disc Pump can exceed 17,000 hours of continuous operation before the onset of performance degradation. The pump will continue to operate beyond this point at a reduced performance level. The LT Series Disc Pump can be mounted as a Smart Pump Module that includes integrated drive electronics and pressure sensing, acting as a pump and pressure regulator solution all-in-one. These pumps are ideal for applications in medical devices, life sciences, and environmental monitoring, including microfluidics, pipetting, wearable devices, and portable sensing technologies.Click here to learn more about the technology

Features

  • Free Flow: 1.20 L/min
  • Stall Pressure / Vacuum: 270 mbar / -220 mbar
  • Silent: < 10 dB
  • Compact Form Factor: 29 mm diameter / 5 g weight
  • Operating Temperature: -13°F to 104°F (-25°C to 40°C)*[br]*Refer to PDS for temperature range per model
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Liquid Handling Pumps
Product Name LT Series Disc Pump
Pump Type Piezoelectric Disc Pumps
Unlock Full Specs
to access all available technical data

Similar Products

LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details