Lee Co. (The) HP Series Disc Pump

Description
The Disc Pump is a revolutionary, ultrasonic, pneumatic piezoelectric micropump that generates pressure or vacuum in a small, silent, vibration-free form factor and delivers highly accurate, ultra-smooth flow control. The HP Series offers the ability to generate high pressures from a small, controllable, and non-pulsatile pump – opening up exciting opportunities in microfluidics through pressure driven flow. It can also be mounted as a Smart Pump Module that includes integrated drive electronics and pressure sensing, acting as a pump and pressure regulator solution all-in-one. These pumps are ideal for applications in medical devices, life sciences, and environmental monitoring, including microfluidics, pipetting, wearable devices, and portable sensing technologies.Click here to learn more about the technology Features Free Flow: 0.10 L/min Stall Pressure / Vacuum: 600 mbar / -400 mbar Silent: < 10 dB Compact Form Factor: 29 mm diameter / 5 g weight Operating Temperature: 41°F to 104°F (5°C to 40°C)
Request a Quote
Description
The Disc Pump is a revolutionary, ultrasonic, pneumatic piezoelectric micropump that generates pressure or vacuum in a small, silent, vibration-free form factor and delivers highly accurate, ultra-smooth flow control. The HP Series offers the ability to generate high pressures from a small, controllable, and non-pulsatile pump – opening up exciting opportunities in microfluidics through pressure driven flow. It can also be mounted as a Smart Pump Module that includes integrated drive electronics and pressure sensing, acting as a pump and pressure regulator solution all-in-one. These pumps are ideal for applications in medical devices, life sciences, and environmental monitoring, including microfluidics, pipetting, wearable devices, and portable sensing technologies.Click here to learn more about the technology Features Free Flow: 0.10 L/min Stall Pressure / Vacuum: 600 mbar / -400 mbar Silent: < 10 dB Compact Form Factor: 29 mm diameter / 5 g weight Operating Temperature: 41°F to 104°F (5°C to 40°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HP Series Disc Pump -  - Lee Co. (The)
Westbrook, CT, USA
HP Series Disc Pump
HP Series Disc Pump
The Disc Pump is a revolutionary, ultrasonic, pneumatic piezoelectric micropump that generates pressure or vacuum in a small, silent, vibration-free form factor and delivers highly accurate, ultra-smooth flow control. The HP Series offers the ability to generate high pressures from a small, controllable, and non-pulsatile pump – opening up exciting opportunities in microfluidics through pressure driven flow. It can also be mounted as a Smart Pump Module that includes integrated drive electronics and pressure sensing, acting as a pump and pressure regulator solution all-in-one. These pumps are ideal for applications in medical devices, life sciences, and environmental monitoring, including microfluidics, pipetting, wearable devices, and portable sensing technologies.Click here to learn more about the technology Features Free Flow: 0.10 L/min Stall Pressure / Vacuum: 600 mbar / -400 mbar Silent: < 10 dB Compact Form Factor: 29 mm diameter / 5 g weight Operating Temperature: 41°F to 104°F (5°C to 40°C)

The Disc Pump is a revolutionary, ultrasonic, pneumatic piezoelectric micropump that generates pressure or vacuum in a small, silent, vibration-free form factor and delivers highly accurate, ultra-smooth flow control. The HP Series offers the ability to generate high pressures from a small, controllable, and non-pulsatile pump – opening up exciting opportunities in microfluidics through pressure driven flow. It can also be mounted as a Smart Pump Module that includes integrated drive electronics and pressure sensing, acting as a pump and pressure regulator solution all-in-one. These pumps are ideal for applications in medical devices, life sciences, and environmental monitoring, including microfluidics, pipetting, wearable devices, and portable sensing technologies.Click here to learn more about the technology

Features

  • Free Flow: 0.10 L/min
  • Stall Pressure / Vacuum: 600 mbar / -400 mbar
  • Silent: < 10 dB
  • Compact Form Factor: 29 mm diameter / 5 g weight
  • Operating Temperature: 41°F to 104°F (5°C to 40°C)
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Liquid Handling Pumps
Product Name HP Series Disc Pump
Pump Type Piezoelectric Disc Pumps
Unlock Full Specs
to access all available technical data

Similar Products

30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details