Lee Co. (The) US Series Disc Pump

Description
The Disc Pump is a revolutionary, ultrasonic, pneumatic piezoelectric micropump that generates pressure or vacuum in a small, silent, vibration-free form factor and delivers highly accurate, ultra-smooth flow control. The Ultra Slim (US) Series Disc Pump offers exceptional performance and efficiency along with a narrow, manifold mount profile and integrated hydrophobic filter. These pumps are ideal for applications in medical devices, life sciences, and environmental monitoring, including microfluidics, pipetting, wearable devices, and portable sensing technologies.Click here to learn more about the technology Features Free Flow: 0.92 L/min Peak Pressure: 420 mbar Silent: < 10 dB Compact Form Factor: 29 mm diameter x 5.9 mm height / 4.4 g weight Operating Temperature: 41°F to 104°F (5°C to 40°C)
Request a Quote
Description
The Disc Pump is a revolutionary, ultrasonic, pneumatic piezoelectric micropump that generates pressure or vacuum in a small, silent, vibration-free form factor and delivers highly accurate, ultra-smooth flow control. The Ultra Slim (US) Series Disc Pump offers exceptional performance and efficiency along with a narrow, manifold mount profile and integrated hydrophobic filter. These pumps are ideal for applications in medical devices, life sciences, and environmental monitoring, including microfluidics, pipetting, wearable devices, and portable sensing technologies.Click here to learn more about the technology Features Free Flow: 0.92 L/min Peak Pressure: 420 mbar Silent: < 10 dB Compact Form Factor: 29 mm diameter x 5.9 mm height / 4.4 g weight Operating Temperature: 41°F to 104°F (5°C to 40°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
US Series Disc Pump -  - Lee Co. (The)
Westbrook, CT, USA
US Series Disc Pump
US Series Disc Pump
The Disc Pump is a revolutionary, ultrasonic, pneumatic piezoelectric micropump that generates pressure or vacuum in a small, silent, vibration-free form factor and delivers highly accurate, ultra-smooth flow control. The Ultra Slim (US) Series Disc Pump offers exceptional performance and efficiency along with a narrow, manifold mount profile and integrated hydrophobic filter. These pumps are ideal for applications in medical devices, life sciences, and environmental monitoring, including microfluidics, pipetting, wearable devices, and portable sensing technologies.Click here to learn more about the technology Features Free Flow: 0.92 L/min Peak Pressure: 420 mbar Silent: < 10 dB Compact Form Factor: 29 mm diameter x 5.9 mm height / 4.4 g weight Operating Temperature: 41°F to 104°F (5°C to 40°C)

The Disc Pump is a revolutionary, ultrasonic, pneumatic piezoelectric micropump that generates pressure or vacuum in a small, silent, vibration-free form factor and delivers highly accurate, ultra-smooth flow control. The Ultra Slim (US) Series Disc Pump offers exceptional performance and efficiency along with a narrow, manifold mount profile and integrated hydrophobic filter. These pumps are ideal for applications in medical devices, life sciences, and environmental monitoring, including microfluidics, pipetting, wearable devices, and portable sensing technologies.Click here to learn more about the technology

Features

  • Free Flow: 0.92 L/min
  • Peak Pressure: 420 mbar
  • Silent: < 10 dB
  • Compact Form Factor: 29 mm diameter x 5.9 mm height / 4.4 g weight
  • Operating Temperature: 41°F to 104°F (5°C to 40°C)
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Liquid Handling Pumps
Product Name US Series Disc Pump
Pump Type Piezoelectric Disc Pumps
Unlock Full Specs
to access all available technical data

Similar Products

22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details