Lee Co. (The) Smart Pump Module

Description
The Smart Pump Module (SPM) combines our piezoelectric disc pumps with drive electronics and pressure sensing in a tightly integrated package, providing a miniature pump and pressure regulator solution all-in-one. Often eliminating the need for a proportional valve, it can reduce system complexity, size, and cost. The SPM can be fitted with any of our BL, XP, LT, or HP Series pumps, resulting a micro pressure controller with communication via UART, I2C or analog input, that provides maximum flexibility. The module’s closed-loop feedback from the pressure sensor allows for exceptional pressure and vacuum regulation, benefiting from the near infinite turndown ratio, pulsation-free output, wide dynamic range, and millisecond response time of the disc pump. This standalone pump module offers precision control that is not possible with conventional pumping technology, and it’s plug and play operation ensures simple system integration.Click here to learn more about the technology
Request a Quote
Description
The Smart Pump Module (SPM) combines our piezoelectric disc pumps with drive electronics and pressure sensing in a tightly integrated package, providing a miniature pump and pressure regulator solution all-in-one. Often eliminating the need for a proportional valve, it can reduce system complexity, size, and cost. The SPM can be fitted with any of our BL, XP, LT, or HP Series pumps, resulting a micro pressure controller with communication via UART, I2C or analog input, that provides maximum flexibility. The module’s closed-loop feedback from the pressure sensor allows for exceptional pressure and vacuum regulation, benefiting from the near infinite turndown ratio, pulsation-free output, wide dynamic range, and millisecond response time of the disc pump. This standalone pump module offers precision control that is not possible with conventional pumping technology, and it’s plug and play operation ensures simple system integration.Click here to learn more about the technology
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Smart Pump Module -  - Lee Co. (The)
Westbrook, CT, USA
Smart Pump Module
Smart Pump Module
The Smart Pump Module (SPM) combines our piezoelectric disc pumps with drive electronics and pressure sensing in a tightly integrated package, providing a miniature pump and pressure regulator solution all-in-one. Often eliminating the need for a proportional valve, it can reduce system complexity, size, and cost. The SPM can be fitted with any of our BL, XP, LT, or HP Series pumps, resulting a micro pressure controller with communication via UART, I2C or analog input, that provides maximum flexibility. The module’s closed-loop feedback from the pressure sensor allows for exceptional pressure and vacuum regulation, benefiting from the near infinite turndown ratio, pulsation-free output, wide dynamic range, and millisecond response time of the disc pump. This standalone pump module offers precision control that is not possible with conventional pumping technology, and it’s plug and play operation ensures simple system integration.Click here to learn more about the technology

The Smart Pump Module (SPM) combines our piezoelectric disc pumps with drive electronics and pressure sensing in a tightly integrated package, providing a miniature pump and pressure regulator solution all-in-one. Often eliminating the need for a proportional valve, it can reduce system complexity, size, and cost. The SPM can be fitted with any of our BL, XP, LT, or HP Series pumps, resulting a micro pressure controller with communication via UART, I2C or analog input, that provides maximum flexibility. The module’s closed-loop feedback from the pressure sensor allows for exceptional pressure and vacuum regulation, benefiting from the near infinite turndown ratio, pulsation-free output, wide dynamic range, and millisecond response time of the disc pump. This standalone pump module offers precision control that is not possible with conventional pumping technology, and it’s plug and play operation ensures simple system integration.Click here to learn more about the technology

Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Liquid Handling Pumps
Product Name Smart Pump Module
Pump Type Piezoelectric Disc Pumps
Unlock Full Specs
to access all available technical data

Similar Products

22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details