Lee Co. (The) 200 Series Pump

Description
This radial piston design aids in self-priming at altitude and reduces cavitation. It includes integrated control electronics that allow full variable speed control for unparalleled flexibility. In addition, intelligence is built into the pump module to provide operational feedback such as pump speed, motor current, and fault monitoring. Features Flow: 235 pounds per hour Pressure: 100 psid Temperature: -40°F to 212°F Operational Feedback: Pump speed, motor current, and fault monitoring
Request a Quote
Description
This radial piston design aids in self-priming at altitude and reduces cavitation. It includes integrated control electronics that allow full variable speed control for unparalleled flexibility. In addition, intelligence is built into the pump module to provide operational feedback such as pump speed, motor current, and fault monitoring. Features Flow: 235 pounds per hour Pressure: 100 psid Temperature: -40°F to 212°F Operational Feedback: Pump speed, motor current, and fault monitoring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200 Series Pump -  - Lee Co. (The)
Westbrook, CT, USA
200 Series Pump
200 Series Pump
This radial piston design aids in self-priming at altitude and reduces cavitation. It includes integrated control electronics that allow full variable speed control for unparalleled flexibility. In addition, intelligence is built into the pump module to provide operational feedback such as pump speed, motor current, and fault monitoring. Features Flow: 235 pounds per hour Pressure: 100 psid Temperature: -40°F to 212°F Operational Feedback: Pump speed, motor current, and fault monitoring

This radial piston design aids in self-priming at altitude and reduces cavitation. It includes integrated control electronics that allow full variable speed control for unparalleled flexibility. In addition, intelligence is built into the pump module to provide operational feedback such as pump speed, motor current, and fault monitoring.

Features

  • Flow: 235 pounds per hour
  • Pressure: 100 psid
  • Temperature: -40°F to 212°F
  • Operational Feedback: Pump speed, motor current, and fault monitoring
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Liquid Handling Pumps
Product Name 200 Series Pump
Pump Type Piston Plunger Pump; Radial Piston Pumps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details