Lee Co. (The) BL Series Disc Pump

Description
The Disc Pump is a revolutionary, ultrasonic, pneumatic piezoelectric micropump that generates pressure or vacuum in a small, silent, vibration-free form factor and delivers highly accurate, ultra-smooth flow control. The BL Series is our entry-level design, striking a balance between performance and cost. It can also be mounted as a Smart Pump Module that includes integrated drive electronics and pressure sensing, acting as a pump and pressure regulator solution all-in-one. These pumps are ideal for applications in medical devices, life sciences, and environmental monitoring, including microfluidics, pipetting, wearable devices, and portable sensing technologies.Click here to learn more about the technology Features Free Flow: 1.65 L/min Stall Pressure / Vacuum: 300 mbar / -200 mbar Silent: < 10 dB Compact Form Factor: 29 mm diameter / 5 g weight Operating Temperature: 41°F to 104°F (5°C to 40°C)
Request a Quote
Description
The Disc Pump is a revolutionary, ultrasonic, pneumatic piezoelectric micropump that generates pressure or vacuum in a small, silent, vibration-free form factor and delivers highly accurate, ultra-smooth flow control. The BL Series is our entry-level design, striking a balance between performance and cost. It can also be mounted as a Smart Pump Module that includes integrated drive electronics and pressure sensing, acting as a pump and pressure regulator solution all-in-one. These pumps are ideal for applications in medical devices, life sciences, and environmental monitoring, including microfluidics, pipetting, wearable devices, and portable sensing technologies.Click here to learn more about the technology Features Free Flow: 1.65 L/min Stall Pressure / Vacuum: 300 mbar / -200 mbar Silent: < 10 dB Compact Form Factor: 29 mm diameter / 5 g weight Operating Temperature: 41°F to 104°F (5°C to 40°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BL Series Disc Pump -  - Lee Co. (The)
Westbrook, CT, USA
BL Series Disc Pump
BL Series Disc Pump
The Disc Pump is a revolutionary, ultrasonic, pneumatic piezoelectric micropump that generates pressure or vacuum in a small, silent, vibration-free form factor and delivers highly accurate, ultra-smooth flow control. The BL Series is our entry-level design, striking a balance between performance and cost. It can also be mounted as a Smart Pump Module that includes integrated drive electronics and pressure sensing, acting as a pump and pressure regulator solution all-in-one. These pumps are ideal for applications in medical devices, life sciences, and environmental monitoring, including microfluidics, pipetting, wearable devices, and portable sensing technologies.Click here to learn more about the technology Features Free Flow: 1.65 L/min Stall Pressure / Vacuum: 300 mbar / -200 mbar Silent: < 10 dB Compact Form Factor: 29 mm diameter / 5 g weight Operating Temperature: 41°F to 104°F (5°C to 40°C)

The Disc Pump is a revolutionary, ultrasonic, pneumatic piezoelectric micropump that generates pressure or vacuum in a small, silent, vibration-free form factor and delivers highly accurate, ultra-smooth flow control. The BL Series is our entry-level design, striking a balance between performance and cost. It can also be mounted as a Smart Pump Module that includes integrated drive electronics and pressure sensing, acting as a pump and pressure regulator solution all-in-one. These pumps are ideal for applications in medical devices, life sciences, and environmental monitoring, including microfluidics, pipetting, wearable devices, and portable sensing technologies.Click here to learn more about the technology

Features

  • Free Flow: 1.65 L/min
  • Stall Pressure / Vacuum: 300 mbar / -200 mbar
  • Silent: < 10 dB
  • Compact Form Factor: 29 mm diameter / 5 g weight
  • Operating Temperature: 41°F to 104°F (5°C to 40°C)
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Liquid Handling Pumps
Product Name BL Series Disc Pump
Pump Type Piezoelectric Disc Pumps
Unlock Full Specs
to access all available technical data

Similar Products

US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details