Lee Co. (The) 30 mm HPHT Pump

Description
This innovative axial piston design eliminates the use of elastomers, increases resistance to contamination, and dramatically improves reliability. They can generate up to 10,000 psi, are rated for operating temperatures up to 400°F, have been cycle tested for over 1000 hours, and are designed to withstand high levels of shock and vibration. Features Flow: 16.25 in 3 /min (260 mL/min) Pressure: 10,000 psid (690 bar) Maximum Temperature: 400°F (204°C) Diameter: 30 mm
Request a Quote
Description
This innovative axial piston design eliminates the use of elastomers, increases resistance to contamination, and dramatically improves reliability. They can generate up to 10,000 psi, are rated for operating temperatures up to 400°F, have been cycle tested for over 1000 hours, and are designed to withstand high levels of shock and vibration. Features Flow: 16.25 in 3 /min (260 mL/min) Pressure: 10,000 psid (690 bar) Maximum Temperature: 400°F (204°C) Diameter: 30 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30 mm HPHT Pump -  - Lee Co. (The)
Westbrook, CT, USA
30 mm HPHT Pump
30 mm HPHT Pump
This innovative axial piston design eliminates the use of elastomers, increases resistance to contamination, and dramatically improves reliability. They can generate up to 10,000 psi, are rated for operating temperatures up to 400°F, have been cycle tested for over 1000 hours, and are designed to withstand high levels of shock and vibration. Features Flow: 16.25 in 3 /min (260 mL/min) Pressure: 10,000 psid (690 bar) Maximum Temperature: 400°F (204°C) Diameter: 30 mm

This innovative axial piston design eliminates the use of elastomers, increases resistance to contamination, and dramatically improves reliability. They can generate up to 10,000 psi, are rated for operating temperatures up to 400°F, have been cycle tested for over 1000 hours, and are designed to withstand high levels of shock and vibration.

Features

  • Flow: 16.25 in 3 /min (260 mL/min)
  • Pressure: 10,000 psid (690 bar)
  • Maximum Temperature: 400°F (204°C)
  • Diameter: 30 mm
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Liquid Handling Pumps
Product Name 30 mm HPHT Pump
Pump Type Piston Plunger Pump; Axial Piston Pumps
Unlock Full Specs
to access all available technical data

Similar Products

22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details
200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details