The LB5918L is a True-RMS power sensor for RF and microwave measurements from 9 kHz to 18 GHz, with a dynamic range of -60 dBm to +26 dBm and a Type-N male connector. It features thermally stable operation with no user zeroing required, and supports USBTMC and USB HID interfaces with SCPI command compatibility. The sensor has a typical VSWR of 1.1:1 across most of its frequency range and achieves 1.3% total RMS error at 15 GHz with a well-matched DUT. It includes options for SPI/I2C embedded interfaces, unattended operation with internal real-time clock, analog recorder output, and secure erase functionality. The device operates from 0°C to 55°C and requires a 30-minute warm-up for specified performance.
The LB5918L True RMS, high sensitivity, high accuracy RF & microwave power sensor has frequency coverage from 9kHz to 18GHz and an 80dB dynamic range making ideal for EMC applications, general purpose average power and scalar measurements. The sensor features a fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the industry. LadyBug’s feature rich Power Meter Application is provided with each sensor. Time domain trace visibility is included and aids in setting markers. The sensor is useful in research & development, manufacturing & service applications including radar, satellite and telecommunications.
Recommended for average power measurements on signals of any modulation type including: 802.11ac, gsm, cdma 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM and more.
| LadyBug Technologies LLC | |
|---|---|
| Product Category | RF Power Meters |
| Product Number | LB5918L |
| Product Name | True RMS Power Sensors |
| Output Interface | Universal Serial Bus |