LadyBug Technologies LLC True RMS Power Sensors 4 kHz to 9 GHz LBSF09L

Description
The LBSF09L True RMS, high sensitivity, high accuracy RF & microwave power sensor has frequency coverage from 4kHz to 9GHz and an 83dB dynamic range making ideal for EMC applications, general purpose average power and scalar measurements. The sensor features a fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the industry. The sensor is useful in research & development, manufacturing & service applications including radar, satellite, and telecommunications. Ladybug's PMA-12 Power Meter Software is included with each sensor. The software provides full control of the sensor's functions from basic setup to triggering, logging, offset tables, and more. The software package also includes an Interactive IO program with the capability of sending SCPI commands and queries to the sensor, aiding in system development.* Note: Connections for Triggering, Option SPI, and Option 001 (Analog Recorder Out) are available through the USB-C connector or an optional module (Recommended).Recomm ended for average power measurements on signals of any modulation type including 802.11ac, gsm, CDMA 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM, and more.
Request a Quote
Description
The LBSF09L True RMS, high sensitivity, high accuracy RF & microwave power sensor has frequency coverage from 4kHz to 9GHz and an 83dB dynamic range making ideal for EMC applications, general purpose average power and scalar measurements. The sensor features a fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the industry. The sensor is useful in research & development, manufacturing & service applications including radar, satellite, and telecommunications. Ladybug's PMA-12 Power Meter Software is included with each sensor. The software provides full control of the sensor's functions from basic setup to triggering, logging, offset tables, and more. The software package also includes an Interactive IO program with the capability of sending SCPI commands and queries to the sensor, aiding in system development.* Note: Connections for Triggering, Option SPI, and Option 001 (Analog Recorder Out) are available through the USB-C connector or an optional module (Recommended).Recomm ended for average power measurements on signals of any modulation type including 802.11ac, gsm, CDMA 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM, and more.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
True RMS Power Sensors 4 kHz to 9 GHz - LBSF09L - LadyBug Technologies LLC
Boise, ID, United States
True RMS Power Sensors 4 kHz to 9 GHz
LBSF09L
True RMS Power Sensors 4 kHz to 9 GHz LBSF09L
The LBSF09L True RMS, high sensitivity, high accuracy RF & microwave power sensor has frequency coverage from 4kHz to 9GHz and an 83dB dynamic range making ideal for EMC applications, general purpose average power and scalar measurements. The sensor features a fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the industry. The sensor is useful in research & development, manufacturing & service applications including radar, satellite, and telecommunications. Ladybug's PMA-12 Power Meter Software is included with each sensor. The software provides full control of the sensor's functions from basic setup to triggering, logging, offset tables, and more. The software package also includes an Interactive IO program with the capability of sending SCPI commands and queries to the sensor, aiding in system development.* Note: Connections for Triggering, Option SPI, and Option 001 (Analog Recorder Out) are available through the USB-C connector or an optional module (Recommended).Recomm ended for average power measurements on signals of any modulation type including 802.11ac, gsm, CDMA 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM, and more.

The LBSF09L True RMS, high sensitivity, high accuracy RF & microwave power sensor has frequency coverage from 4kHz to 9GHz and an 83dB dynamic range making ideal for EMC applications, general purpose average power and scalar measurements. The sensor features a fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the industry. The sensor is useful in research & development, manufacturing & service applications including radar, satellite, and telecommunications. Ladybug's PMA-12 Power Meter Software is included with each sensor. The software provides full control of the sensor's functions from basic setup to triggering, logging, offset tables, and more. The software package also includes an Interactive IO program with the capability of sending SCPI commands and queries to the sensor, aiding in system development.* Note: Connections for Triggering, Option SPI, and Option 001 (Analog Recorder Out) are available through the USB-C connector or an optional module (Recommended).Recommended for average power measurements on signals of any modulation type including 802.11ac, gsm, CDMA 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM, and more.

Supplier's Site

Technical Specifications

  LadyBug Technologies LLC
Product Category RF Power Meters
Product Number LBSF09L
Product Name True RMS Power Sensors 4 kHz to 9 GHz
Options & Features Triggering
Unlock Full Specs
to access all available technical data

Similar Products

USB Peak and Pulse Sensors - LB478A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
View Details
True RMS Power Sensors - LB5940A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 1.00E6 to 4.00E10 Hz
View Details
True RMS Power Sensors 1 MHz to 9 GHz - LBSF09A - LadyBug Technologies LLC
Specs
Options & Features Triggering
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 23 dBm
View Details
True RMS Power Sensors - LB5918A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 1.00E6 to 1.80E10 Hz
View Details