The LB5926L is a True-RMS power sensor for RF and microwave measurements from 9 kHz to 26.5 GHz with a dynamic range of -60 dBm to +26 dBm. It features a 3.5 mm male connector, typical VSWR of 1.14:1, and thermally stable operation requiring no user zeroing. The sensor supports USBTMC and USB HID interfaces, is compatible with SCPI commands, and includes optional SPI, I2C, unattended operation, and analog recorder output. It operates from 0°C to 55°C and requires a 30-minute warm-up for full specification accuracy. The device consumes continuous average power up to +26 dBm with a damage level of +29 dBm and peak pulse power up to +33 dBm with a damage level of +36 dBm. A one-year calibration cycle is recommended.
The LB5926L True RMS, high sensitivity, high accuracy RF & microwave power sensor has frequency coverage from 9kHz to 26.5GHz and an 80dB dynamic range making ideal for EMC applications, general purpose average power and scalar measurements. The sensor features a fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the industry. LadyBug’s feature rich Power Meter Application is provided with each sensor. Time domain trace visibility is included and aids in setting markers. The sensor is useful in research & development, manufacturing & service applications including radar, satellite and telecommunications.
Recommended for average power measurements on signals of any modulation type including: 802.11ac, gsm, cdma 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM and more.
| LadyBug Technologies LLC | |
|---|---|
| Product Category | RF Power Meters |
| Product Number | LB5926L |
| Product Name | True RMS Power Sensors |
| Output Interface | Universal Serial Bus |