LadyBug Technologies LLC Datasheets for RF Power Meters
RF power meters measure the strength of an RF signal in dBm or watts and may also be called an RF wattmeter. Typically RF power meters are used to measure the output of a transmitter.
RF Power Meters: Learn more
| Product Name | Notes |
|---|---|
| Features • Inherent thermal stability • Metrology grade connector • Modern thermocouple detector • True-RMS average response • Customizable • Recommended for new designs • Suitable for use in legacy... | |
| The LB478A is a peak and pulse sensor. In addition to average power, the sensor provides the user statistical peak & pulse power, duty cycle and crest factor. Fast statistical... | |
| The LB479A is a peak and pulse sensor. In addition to average power, the sensor provides the user statistical peak & pulse power, duty cycle and crest factor. The fast... | |
| The LB480A is a pulse profiling sensor providing the user a time domain plot of the signals pulse modulation. The sensor also measures average power and statistical peak & pulse... | |
| The LB559A is a high accuracy RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features fast measurement speed and a... | |
| The LB579A is a high accuracy RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features fast measurement speed and a... | |
| The LB589A is a high accuracy RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features fast measurement speed and a... | |
| The LB5908A is a high accuracy, platform independent RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement... | |
| The LB5908L True RMS, high sensitivity, high accuracy RF & microwave power sensor has frequency coverage from 9kHz to 8GHz and an 80dB dynamic range making ideal for EMC applications,... | |
| The LB5912A is a high accuracy, platform independent RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement... | |
| The LB5918A is a high accuracy, platform independent RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement... | |
| The LB5918L True RMS, high sensitivity, high accuracy RF & microwave power sensor has frequency coverage from 9kHz to 18GHz and an 80dB dynamic range making ideal for EMC applications,... | |
| The LB5926A is a high accuracy, platform independent RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement... | |
| The LB5926L True RMS, high sensitivity, high accuracy RF & microwave power sensor has frequency coverage from 9kHz to 26.5GHz and an 80dB dynamic range making ideal for EMC applications,... | |
| The LB5940A is a high accuracy, platform independent RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement... | |
| The LB5940L True RMS, high sensitivity, high accuracy RF & microwave power sensor has frequency coverage from 9kHz to 40 GHz and an 80dB dynamic range making ideal for EMC... | |
| The LB5944A is a high accuracy, platform independent RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement... | |
| The LB5944L is a high accuracy, platform independent RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement... | |
| The LB5954L is a high accuracy, platform independent RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement... | |
| The LB5967L is a high accuracy, RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement speed, a... | |
| The LB5975W is a high accuracy, RF & Microwave Power Sensor for general purpose waveguide applications using a WR-15 connector. The sensor features exceptionally fast measurement speed, a broad dynamic... | |
| The LB680A is a pulse profiling sensor providing the user a time domain plot of the signals pulse modulation. The sensor also measures average power and statistical peak & pulse... | |
| The LBSF09A True RMS, high sensitivity, high accuracy RF & microwave power sensor has frequency coverage from 1MHz to 9GHz and an 83dB dynamic range making ideal for EMC applications,... | |
| The LBSF09L True RMS, high sensitivity, high accuracy RF & microwave power sensor has frequency coverage from 4kHz to 9GHz and an 83dB dynamic range making ideal for EMC applications,... |