The LB5926A is a true-RMS power sensor designed for accurate RF and microwave power measurements across a frequency range of 1 MHz to 26.5 GHz with a calibrated dynamic range of -60 dBm to +26 dBm. It features a 3.5 mm male connector, typical VSWR of 1.28:1, and thermally stable operation that eliminates the need for user zeroing or calibration. The sensor supports USBTMC and USB HID interfaces, complies with IEEE 488.2 SCPI command set, and is compatible with Agilent U2000 sensors. It includes optional SPI/I2C interfaces, an internal real-time clock, and unattended operation capability with measurement logging. The device operates from 0°C to 55°C, requires a 30-minute warm-up for specified accuracy, and recommends annual calibration. A 50 million measurement logging capacity is available with the Unattended Operation option.
The LB5926A is a high accuracy, platform independent RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the industry. LadyBug’s feature rich Power Meter Application is provided with each sensor. Time domain trace visibility is included and aids in setting markers. The sensor is useful in research & development, manufacturing & service applications including radar, satellite and telecommunications.
Recommended for average power measurements on signals with any modulation type including: 802.11ac, gsm, cdma 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM and more.
| LadyBug Technologies LLC | |
|---|---|
| Product Category | RF Power Meters |
| Product Number | LB5926A |
| Product Name | True RMS Power Sensors |
| Output Interface | Universal Serial Bus |