The LB5908A is a true-RMS power sensor for RF and microwave applications, designed for general-purpose average power measurement across signals of any modulation type. It features a Type-N male connector, operates from 1 MHz to 8 GHz, and measures power from -60 dBm to +26 dBm with a typical VSWR of 1.09:1. The sensor is thermally stable, requires no user zeroing, and supports USBTMC and USBHID interfaces with SCPI command compatibility. It includes an internal real-time clock, optional SPI/I2C interfaces for embedded use, and unattended operation capability with non-volatile measurement storage. The sensor is enclosed in a compact package with dimensions toleranced at ±0.063" and operates from 0°C to 55°C.
The LB5908A is a high accuracy, platform independent RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the industry. LadyBug’s feature rich Power Meter Application is provided with each sensor. Time domain trace visibility is included and aids in setting markers. The sensor is useful in research & development, manufacturing & service applications including radar, satellite and telecommunications.
Recommended for average power measurements on signals with any modulation type including: 802.11ac, gsm, cdma 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM and more.
| LadyBug Technologies LLC | |
|---|---|
| Product Category | RF Power Meters |
| Product Number | LB5908A |
| Product Name | True RMS Power Sensors |
| Output Interface | Universal Serial Bus |