Keystone Electronics Corp. Single Bar Instrumentation Knob, Red 8571

Description
Part Number: 8571 For Diameters: .250 (6.4) Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface Insert: Brass, Nickel Plate supplied with two set screws
Request a Quote
Description
Part Number: 8571 For Diameters: .250 (6.4) Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface Insert: Brass, Nickel Plate supplied with two set screws
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single bar instrumentation knob in black with red inlay, made of colored polypropylene hub with a thermoplastic elastomer soft-touch gripping surface and a brass, nickel-plated insert, supplied with two set screws for shaft attachment. Shaft diameter is 0.250 inch (6.4 mm), knob height is 0.700 inch (17.8 mm), inside diameter is 0.550 inch (14.0 mm), and nut clearance bore depth is 0.090 inch (2.3 mm).

Datasheet Summary
Powered by GS/AI

Single bar instrumentation knob in black with red inlay, made of colored polypropylene hub with a thermoplastic elastomer soft-touch gripping surface and a brass, nickel-plated insert, supplied with two set screws for shaft attachment. Shaft diameter is 0.250 inch (6.4 mm), knob height is 0.700 inch (17.8 mm), inside diameter is 0.550 inch (14.0 mm), and nut clearance bore depth is 0.090 inch (2.3 mm).

Suppliers

Company
Product
Description
Supplier Links
Single Bar Instrumentation Knob, Red - 8571 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Single Bar Instrumentation Knob, Red
8571
Single Bar Instrumentation Knob, Red 8571
Part Number: 8571 For Diameters: .250 (6.4) Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface Insert: Brass, Nickel Plate supplied with two set screws

Part Number: 8571

  • For Diameters: .250 (6.4)
  • Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface
  • Insert: Brass, Nickel Plate
  • supplied with two set screws
Buy Now Datasheet
Knobs - 36-8571-ND - DigiKey
Thief River Falls, MN, United States
"Serrated Knob 0.253"" (6.43mm) Shaft with Line on Side Polypropylene Black, Red"

"Serrated Knob 0.253"" (6.43mm) Shaft with Line on Side Polypropylene Black, Red"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Knobs (industrial) Knobs (industrial)
Product Number 8571 36-8571-ND
Product Name Single Bar Instrumentation Knob, Red Knobs
Diameter / Width 0.2500 inches (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob, Aluminum - 8515 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
Single Bar Instrumentation Knob, Black - 8573 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Single Bar Instrumentation Knob, Yellow - 8570 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers