Keystone Electronics Corp. Single Bar Instrumentation Knob, Black 8573

Description
Part Number: 8573 For Diameters: .250 (6.4) Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface Insert: Brass, Nickel Plate supplied with two set screws
Request a Quote Datasheet
Description
Part Number: 8573 For Diameters: .250 (6.4) Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface Insert: Brass, Nickel Plate supplied with two set screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bar Instrumentation Knob, Black - 8573 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Single Bar Instrumentation Knob, Black
8573
Single Bar Instrumentation Knob, Black 8573
Part Number: 8573 For Diameters: .250 (6.4) Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface Insert: Brass, Nickel Plate supplied with two set screws

Part Number: 8573

  • For Diameters: .250 (6.4)
  • Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface
  • Insert: Brass, Nickel Plate
  • supplied with two set screws
Buy Now Datasheet
Knobs - 36-8573-ND - DigiKey
Thief River Falls, MN, United States
"Serrated Knob 0.253"" (6.43mm) Shaft with Line on Side Polypropylene Black"

"Serrated Knob 0.253"" (6.43mm) Shaft with Line on Side Polypropylene Black"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Knobs (industrial) Knobs (industrial)
Product Number 8573 36-8573-ND
Product Name Single Bar Instrumentation Knob, Black Knobs
Diameter / Width 0.2500 inches (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 36-8557-ND - DigiKey
Keystone Electronics Corp.
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details
Knobs - 36-8568-ND - DigiKey
Keystone Electronics Corp.
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details
2 suppliers
Single Bar Instrumentation Knob, Grey - 8572 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Instrumentation Knob - 8561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers