Keystone Electronics Corp. Instrumentation Knob, Aluminum 8515

Description
Part Number: 8515 Finish/Plating: Black Anodize For Diameters: .250 (6.4) Material: Aluminum OD: .500 [12.7]
Request a Quote
Description
Part Number: 8515 Finish/Plating: Black Anodize For Diameters: .250 (6.4) Material: Aluminum OD: .500 [12.7]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Instrumentation knobs made of aluminum, 6061, with a black anodize finish, designed for a shaft diameter of 0.250 inches (6.4 mm), featuring an outer diameter of 0.500 inches (12.7 mm), height of 0.630 inches (16.0 mm), and a bore diameter of 0.168 inches (4.3 mm). Includes two set screws for shaft attachment and a counterbore depth of 0.295 inches (7.5 mm).

Datasheet Summary
Powered by GS/AI

Instrumentation knobs made of aluminum, 6061, with a black anodize finish, designed for a shaft diameter of 0.250 inches (6.4 mm), featuring an outer diameter of 0.500 inches (12.7 mm), height of 0.630 inches (16.0 mm), and a bore diameter of 0.168 inches (4.3 mm). Includes two set screws for shaft attachment and a counterbore depth of 0.295 inches (7.5 mm).

Suppliers

Company
Product
Description
Supplier Links
Instrumentation Knob, Aluminum - 8515 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Instrumentation Knob, Aluminum
8515
Instrumentation Knob, Aluminum 8515
Part Number: 8515 Finish/Plating: Black Anodize For Diameters: .250 (6.4) Material: Aluminum OD: .500 [12.7]

Part Number: 8515

  • Finish/Plating: Black Anodize
  • For Diameters: .250 (6.4)
  • Material: Aluminum
  • OD: .500 [12.7]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Knobs (industrial)
Product Number 8515
Product Name Instrumentation Knob, Aluminum
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob, Aluminum - 8512 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
Instrumentation Knob, Aluminum - 8516 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
Knobs - 36-8529-ND - DigiKey
Keystone Electronics Corp.
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details
Instrumentation Knob, Aluminum - 8517 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
2 suppliers