Keystone Electronics Corp. Single Bar Instrumentation Knob, Yellow 8570

Description
Part Number: 8570 For Diameters: .250 (6.4) Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface Insert: Brass, Nickel Plate supplied with two set screws
Request a Quote
Description
Part Number: 8570 For Diameters: .250 (6.4) Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface Insert: Brass, Nickel Plate supplied with two set screws
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Single Bar Instrumentation Knob, part number 8570, features a yellow colored polypropylene hub and a soft-touch thermoplastic elastomer (TPE) gripping surface. It is designed for a shaft diameter of .250 inches (6.4 mm) and includes a brass insert with nickel plating for durability. The knob is supplied with two set screws to ensure secure attachment to the shaft. This product is suitable for applications requiring a reliable and comfortable grip.

Datasheet Summary
Powered by GS/AI

The Single Bar Instrumentation Knob, part number 8570, features a yellow colored polypropylene hub and a soft-touch thermoplastic elastomer (TPE) gripping surface. It is designed for a shaft diameter of .250 inches (6.4 mm) and includes a brass insert with nickel plating for durability. The knob is supplied with two set screws to ensure secure attachment to the shaft. This product is suitable for applications requiring a reliable and comfortable grip.

Suppliers

Company
Product
Description
Supplier Links
Single Bar Instrumentation Knob, Yellow - 8570 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Single Bar Instrumentation Knob, Yellow
8570
Single Bar Instrumentation Knob, Yellow 8570
Part Number: 8570 For Diameters: .250 (6.4) Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface Insert: Brass, Nickel Plate supplied with two set screws

Part Number: 8570

  • For Diameters: .250 (6.4)
  • Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface
  • Insert: Brass, Nickel Plate
  • supplied with two set screws
Buy Now Datasheet
Knobs - 36-8570-ND - DigiKey
Thief River Falls, MN, United States
"Serrated Knob 0.253"" (6.43mm) Shaft with Line on Side Polypropylene Black, Yellow"

"Serrated Knob 0.253"" (6.43mm) Shaft with Line on Side Polypropylene Black, Yellow"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Knobs (industrial) Knobs (industrial)
Product Number 8570 36-8570-ND
Product Name Single Bar Instrumentation Knob, Yellow Knobs
Diameter / Width 0.2500 inches (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Bar Instrumentation Knob, Red - 8571 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Instrumentation Knob, Aluminum - 8512 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
Instrumentation Knob, Aluminum - 8518 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
Single Pointer Control Knob - 8569 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers