Keystone Electronics Corp. Single Pointer Control Knob 8567

Description
Part Number: 8567 For Diameters: .125 (3.2) Material: ABS
Request a Quote Datasheet
Description
Part Number: 8567 For Diameters: .125 (3.2) Material: ABS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Single Pointer Control Knob
8567
Single Pointer Control Knob 8567
Part Number: 8567 For Diameters: .125 (3.2) Material: ABS

Part Number: 8567

  • For Diameters: .125 (3.2)
  • Material: ABS
Buy Now Datasheet
Knobs - 36-8567-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Line on Side Plastic Black"

"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Line on Side Plastic Black"

Buy Now Datasheet
Single Bar Instrumentation Knob, 0.125In; Shaft Type Keystone - 51B262 - Newark, An Avnet Company
Chicago, IL, United States
Single Bar Instrumentation Knob, 0.125In; Shaft Type Keystone
51B262
Single Bar Instrumentation Knob, 0.125In; Shaft Type Keystone 51B262
SINGLE BAR INSTRUMENTATION KNOB, 0.125IN; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Bar; Knob Diameter:12.7mm; Product Range:-; Body Material:ABS Plastic RoHS Compliant: Yes

SINGLE BAR INSTRUMENTATION KNOB, 0.125IN; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Bar; Knob Diameter:12.7mm; Product Range:-; Body Material:ABS Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 8567 36-8567-ND 51B262
Product Name Single Pointer Control Knob Knobs Single Bar Instrumentation Knob, 0.125In; Shaft Type Keystone
Knob Type Instrument / Control Knob Bar
Knob Material Plastic Plastic
Diameter / Width 0.1250 inches (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8558 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Instrumentation Knob, Aluminum - 8519 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Instrumentation Knob - 8559 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Knobs - 36-8568-ND - DigiKey
Keystone Electronics Corp.
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details
2 suppliers