Keystone Electronics Corp. Instrumentation Knob, Aluminum 8518

Description
Part Number: 8518 Finish/Plating: Clear Anodize For Diameters: .250 (6.4) Material: Aluminum OD: .750 [19.1]
Request a Quote
Description
Part Number: 8518 Finish/Plating: Clear Anodize For Diameters: .250 (6.4) Material: Aluminum OD: .750 [19.1]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Instrumentation knobs made of aluminum, 6061 with a clear anodize finish, designed for a shaft diameter of 0.250 inches (6.4 mm). The knob has an outer diameter of 0.750 inches (19.1 mm), a height of 0.630 inches (16.0 mm), a counterbore depth of 0.295 inches (7.5 mm), an inside diameter of 0.510 inches (13.0 mm), and a bore diameter of 0.168 inches (4.3 mm). The knob includes a nut clearance of 0.590 inches (15.0 mm) for shaft attachment and is supplied with two set screws.

Datasheet Summary
Powered by GS/AI

Instrumentation knobs made of aluminum, 6061 with a clear anodize finish, designed for a shaft diameter of 0.250 inches (6.4 mm). The knob has an outer diameter of 0.750 inches (19.1 mm), a height of 0.630 inches (16.0 mm), a counterbore depth of 0.295 inches (7.5 mm), an inside diameter of 0.510 inches (13.0 mm), and a bore diameter of 0.168 inches (4.3 mm). The knob includes a nut clearance of 0.590 inches (15.0 mm) for shaft attachment and is supplied with two set screws.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation Knob, Aluminum - 8518 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Instrumentation Knob, Aluminum
8518
Instrumentation Knob, Aluminum 8518
Part Number: 8518 Finish/Plating: Clear Anodize For Diameters: .250 (6.4) Material: Aluminum OD: .750 [19.1]

Part Number: 8518

  • Finish/Plating: Clear Anodize
  • For Diameters: .250 (6.4)
  • Material: Aluminum
  • OD: .750 [19.1]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Knobs (industrial)
Product Number 8518
Product Name Instrumentation Knob, Aluminum
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 36-8557-ND - DigiKey
Keystone Electronics Corp.
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details
Single Bar Instrumentation Knob, Yellow - 8570 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Instrumentation Knob - 8561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers